location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM Hi-Zoom EX-V8 Silver 1/2.5" 8.1 MP CCD 3264 x 2448 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXILIM Hi-Zoom EX-V8 Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-V8SRECA show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio EXILIM Hi-Zoom EX-V8 Silver 1/2.5" 8.1 MP CCD 3264 x 2448 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 7x Digital zoom: 4x
  • - Video recording 848 x 480 pixels
  • - Built-in microphone Voice recording
  • - Lithium-Ion (Li-Ion)
Long product name Casio EXILIM Hi-Zoom EX-V8 Silver 1/2.5" 8.1 MP CCD 3264 x 2448 pixels :
The long product name of Casio EXILIM Hi-Zoom EX-V8 Silver 1/2.5" 8.1 MP CCD 3264 x 2448 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EXILIM Hi-Zoom EX-V8 Silver
More>>>
Short summary description Casio EXILIM Hi-Zoom EX-V8 Silver 1/2.5" 8.1 MP CCD 3264 x 2448 pixels:
This short summary of the Casio EXILIM Hi-Zoom EX-V8 Silver 1/2.5" 8.1 MP CCD 3264 x 2448 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM Hi-Zoom EX-V8 Silver, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 7x, Silver

Long summary description Casio EXILIM Hi-Zoom EX-V8 Silver 1/2.5" 8.1 MP CCD 3264 x 2448 pixels:
This is an auto-generated long summary of Casio EXILIM Hi-Zoom EX-V8 Silver 1/2.5" 8.1 MP CCD 3264 x 2448 pixels based on the first three specs of the first five spec groups.

Casio EXILIM Hi-Zoom EX-V8 Silver. Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 7x, Digital zoom: 4x, Focal length range: 6.3 - 44.1 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 11.8 MB. Weight: 149 g. Product colour: Silver

Brand Image Product code Product Stock Price from
Casio

Casio EXILIM Hi-Zoom EX-V8 Black 1/2.5" 8.1 MP CCD 3264 x 2448 pixels
(show image)
EX-V8BKECB EXILIM Hi-Zoom EX-V8 Black 0.00
(excl. VAT)
0 (incl. VAT)