location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX-50 DVD+/-RW 16x Double Layer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23735
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two years manufacturers warranty
Long product name Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive :
The long product name of Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FX-50 DVD+/-RW 16x Double Layer USB-2 & FireWire
More>>>
Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive:
The official description of Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
- Multitalented external drive supports all discs so you can burn DVDs & CDs with complete confidence.
- Support DVD+R Double Layer recording.
- Stores up to 8,5 GB on a Double Layer DVD.
- Latest generation DVD+/-RW drive that now write to DVD+R, DVD+RW, DVD-RW, DVD-R and DVD+r9 recordable discs.
- Compile, save and share your movies, music, data and photos.
- Great for DVD movies, MP3, Video CDs, backups and images.
- Including complete Video editing and DVD authoring software suite.
- Installs in seconds without opening your computer.
- Connects and disconnects without restarting!
- Compatible with Windows 2000/XP and Mac OS X.
- Buffer under run prevention and Active Write Control (AWC).
- Unlimited free helpdesk support.

Short summary description Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive:
This short summary of the Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FX -50 DVD+/-RW 16x Double Layer, UL1950 CSA950 EN60950 HHS Class1 EN60825-1 Class1 EN55022 EN61000-3-2 EN61000-3-3 ENN50082-1, 50000 h, 48x, 24x, 48x, 5 - 80%

Long summary description Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive:
This is an auto-generated long summary of Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive based on the first three specs of the first five spec groups.

Freecom FX -50 DVD+/-RW 16x Double Layer. Certification: UL1950 CSA950 EN60950 HHS Class1 EN60825-1 Class1 EN55022 EN61000-3-2 EN61000-3-3 ENN50082-1. Mean time between failures (MTBF): 50000 h. CD write speed: 48x, CD rewrite speed: 24x. CD read speed: 48x. Weight: 1.6 kg

Design
Internal *
No
Certification
UL1950 CSA950 EN60950 HHS Class1 EN60825-1 Class1 EN55022 EN61000-3-2 EN61000-3-3 ENN50082-1
Performance
Mean time between failures (MTBF)
50000 h
Writing speed
DVD write speed
16x
DVD rewrite speed
4x
CD write speed *
48x
CD rewrite speed
24x
Reading speed
DVD read speed
16x
CD read speed *
48x
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Operating temperature (T-T)
5 - 50 °C
Weight & dimensions
Weight
1.6 kg
Packaging data
Package dimensions (WxDxH)
310 x 225 x 140 mm
Packaging content
Bundled software
Video editing & DVD authoring software suite
Other features
Power requirements
+12V; 1.5A
Media types supported
DVD+RW, DVD+R, DVD-RW, DVD-R, DVD+R9, CD-R, CD-RW, High Speed CD-RW, Mini-CD, Mini-DVD+RW
DVD-RW speed
4x
DVD+R speed
16x
DVD+RW speed
4x
DVD-R speed
16x
Write methods
Random Access Write, Sequential Write, Disc At Once, Session At once, Track At Once, Multi-Session, PacketWrite
Dimensions (WxDxH)
254 x 181 x 53 mm
Minimum RAM
128 MB
Minimum processor
Pentium III 700 MHz
Minimum storage drive space
0.400 GB
Compatible operating systems
Windows 98SE/2000/ME/XP Mac OS X
Logistics data
Products per pallet
108 pc(s)
Brand Image Product code Product Stock Price from
Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive
(show image)
26288 FX-50 DVD+/-RW 16x Double Layer 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FX-50 DVD+/-RW 4x optical disc drive Freecom FX-50 DVD+/-RW 4x optical disc drive
(show image)
22090 FX-50 DVD+/-RW 4x 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)