location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T420 Intel® Core™ i5 i5-2540M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW4MBCX
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:23:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T420 Intel® Core™ i5 i5-2540M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-2540M 2.6 GHz
  • - 35.6 cm (14") HD+ 1600 x 900 pixels 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD-RW
  • - Intel® HD Graphics 3000
  • - Ethernet LAN
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 7 Professional
Long product name Lenovo ThinkPad T420 Intel® Core™ i5 i5-2540M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad T420 Intel® Core™ i5 i5-2540M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2540M (2.60 GHz), 4GB DDR3 RAM, 320GB SATA HDD, 14" HD+ (1600x900px), Gigabit Ethernet, WLAN 802.11 b/g/n, DVD-RW, Windows 7 Professional
More>>>
Lenovo ThinkPad T420 Intel® Core™ i5 i5-2540M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
The official description of Lenovo ThinkPad T420 Intel® Core™ i5 i5-2540M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WITH ENHANCED FEATURES FOR BETTER, ROUND-THE-CLOCK PERFORMANCE
The ThinkPad T420 and T520 notebooks offer the best combination of thin and light mobility and top performance features a business class user would require. Top performing features include Second Generation Intel® Core™ processors offering 20% increase in performance and Intel® HD Graphics with 2x performance over previous generation.

Lenovo also focused on supporting faster boot times by adding a new generation accelerated bios, system driver maximization and a Genuine Windows® 7 Operating System. Combined these features with Solid State Drive Technology and you simply get the best performance experience anyone could ask for. Lenovo also offers new features like an exceptional HD video conferencing experience with a new HD 720p Camera, latest HD LCD format and HD full duplex microphones. VOIP microphone technology includes both private and conference chat modes with keyboard noise suppression technology.

Short summary description Lenovo ThinkPad T420 Intel® Core™ i5 i5-2540M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad T420 Intel® Core™ i5 i5-2540M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T420, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad T420 Intel® Core™ i5 i5-2540M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T420 Intel® Core™ i5 i5-2540M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T420. Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.24 kg

Source Testseek summary Average rating
Reviews
Updated:
2012-02-12 01:43:12
Uk has collected 28 expert reviews for Lenovo ThinkPad T420 Intel® Core™ i5 i5-2540M 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2012-02-12 01:43:11
No one ever got fired for buying a ThinkPad, as the saying goes, and without a doubt no one will get fired for buying the latest Lenovo ThinkPad T420. This scintillatingly fast Sandy Bridge refresh of the familiar business-black, boxy-but-impressive, a...
Bottom line The Lenovo ThinkPad T420 is solidly constructed and offers racehorse performance. It's highly configurable with multiple warranty options, as befits a business laptop. Just about every IT person we know swears by the T series, for their clients and the...
80%
goodgearguide.com.au
Updated:
2012-02-12 01:43:11
The T420 is one of Lenovo's first Sandy Bridge–based laptops, sporting a 2nd Generation Core i5-2520 CPU. It still looks like an old and faithful Lenovo though, and it has all the good features we've grown to love over the years: The matte screen, the...
Good Good build quality, good user comfort, good performance...
Bad Lacks USB 3.0, TrackPoint can be annoying, screen could be better...
Bottom line The Lenovo ThinkPad T420 may be expensive, but it's aimed at professional users who want a sturdy, reliable and well-performing laptop. It runs the latest Intel Sandy Bridge CPU technology and has a solid all-round configuration...
80%
evogadget.com
Updated:
2013-02-20 06:48:50
The ThinkPad T line developed by Lenovo is a very good selling name. This series will always be remembered for making superb mainstream business systems. If you're into excellent keyboards, smashing performance and best materials, you should totally check...
Bottom line The Lenovo ThinkPad T420 is a notebook which will take you through fire and water. The most amazing spec is the battery and the most amazing feature is the keyboard. You'll have to refrain from getting it if you're all about a light and thin gadget...
0%
apcmag.com
Updated:
2014-03-24 01:04:07
It may not win any beauty contests, but the matte grey finish clearly marks the Lenovo ThinkPad T420 as a serious business notebook. The build quality is exceptional, with standouts being the solid metal hinges and rigid screen. Another great point is...
90%
computershopper.com
Updated:
2012-02-12 01:43:11
Change comes slowly to the venerable ThinkPad T series, but when it does, it’s usually worth waiting for. The Lenovo ThinkPad T420—the bread and butter of the ThinkPad line—may look the same as the T410 it replaces, but important changes u...
Good Strong performance, Excellent battery life, Business-rugged ThinkPad architecture, Unique videoconferencing features...
Bad Bland styling, Small touch pad, No Blu-ray option or USB 3.0 ports, Low-res Webcam...
Bottom line With Sandy Bridge-grade speed, great battery life, durability features, and other goodies, the ThinkPad T420 is arguably today's best business thin-and-light. (But yes, it’s still basic black.)...
95%
notebookreview.com
Updated:
2012-02-12 01:43:11
There is a single fan exhausting air out the back left corner of the chassis. At idle it's nearly silent; under load it develops a slight whine but remains quiet enough to be ignored (even in a quiet office). It's nice...
Good Good build quality, Excellent keyboard and trackpad/touchpad, Highresolution 900p antiglare screen, 10 hours of battery life!...
Bad Weak speakers, Design might not appeal to all...
Bottom line The Lenovo ThinkPad T420 is a well-engineered 14" business notebook. It has the hallmark ThinkPad qualities including great build quality and a superior keyboard. I liked almost everything about it. The anti-glare screen prevents reflections at with a 1600x900 resolution, provides a lot of working space. The keyboard has a highly functional layout and the trackpoint and touchpad are easy to use.
80%
techworld.com
Updated:
2012-02-12 01:43:11
No one ever got fired for buying a ThinkPad, as the saying goes, and without a doubt no one will get fired for buying the latest Lenovo ThinkPad T420.This scintillatingly fast Sandy Bridge refresh of the familiar business black all-purpose laptop rema...
Bottom line The Lenovo ThinkPad T420 is solidly constructed and offers racehorse performance. It's highly configurable with multiple warranty options, as befits a business laptop. Just about every IT person we know swears by the T series, for their clients and th...
0%
pcworld.com_techhive.com
Updated:
2012-02-12 01:43:11
No one ever got fired for buying a ThinkPad, as the saying goes, and without a doubt no one will get fired for buying the latest Lenovo T420. This scintillatingly fast Sandy Bridge refresh of the familiar business-black, boxy-but-impressive, all-purpos...
Good Fast performer with a great keyboard, Solidly built...
Bad Textured touchpad has an odd feel, No USB 3.0...
Bottom line The venreable T420's staid countenance belies its oustanding performance, reliability, and features...
80%
apcmag.com
Updated:
2012-02-12 01:43:11
It may not win any beauty contests, but the matte grey finish clearly marks the Lenovo ThinkPad T420 as a serious business notebook. The build quality is exceptional, with standouts being the solid metal hinges and rigid screen. Another great point is...
90%
pcper.com
Updated:
2012-02-24 01:52:12
As you may already know from my ultrabook editorial, I’m not entirely sold on them. There are disadvantages to being thin.And as if to remind me of it, a Lenovo ThinkPad T420 suddenly appeared at my doorstep. Okay, that’s exaggerating a bit - I did...
0%
Laptopmag.com
Updated:
2013-02-07 08:01:12
Lenovo's Thinkpad T series notebooks have long been the gold standard for mainstream business systems because of their strong performance, superior build quality, and best-in-class keyboards. With the 14-inch ThinkPad T420, Lenovo has made a couple of...
Good Epic battery life, Great keyboard, Solid sound, Strong performance, High-res screen...
Bad No USB 3.0, Webcam not standard...
Bottom line With its epic battery life, awesome keyboard, solid sound, durable design, and high-res screen, the ThinkPad T420 offers nearly everything you'd want in a 14-inch business system for a good price. If you're looking for something a bit lighter, consider...
80%
insidehw.com
Updated:
2013-02-07 08:01:13
Whether it’s their ultraportable PCs, business models or workstations, Lenovo solutions are always touted to be uncompromising solutions, with excellent quality and flawless product support. The ThinkPad series became well-known for the aforementioned...
0%
notebookcheck.net
Updated:
2013-02-07 08:01:13
Our test device is the 14 incher from the T-series, called T420 . Adjacently, the 15 inch model, T520, is also offered and in review at the same time. Essentially, the Tx20 laptops only differ from the previous models, called T410 and T510 , by a hardware...
Good Good application performance, Comprehensive communication configuration, Pleasant input devices, Keyboard light, Battery options, Display port...
Bad Low display contrast, Vertical viewing angle dependency, No USB 3.0...
Bottom line Lenovo Thinkpad T420Apart from the expected performance increase due to the new processor generation, many things tried and tested things have been maintained. This is just as true for the case as for the pre-installed, convenient ThinkVantage tools. Slig...
85%