location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MMH0057/4GB memory module 1 x 4 GB DDR3 1333 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MMH0057/4GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMH0057/4GB
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:13:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MMH0057/4GB memory module 1 x 4 GB DDR3 1333 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Warranty: 120 months
Long product name CoreParts MMH0057/4GB memory module 1 x 4 GB DDR3 1333 MHz ECC :
The long product name of CoreParts MMH0057/4GB memory module 1 x 4 GB DDR3 1333 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4GB Memory Module for HP 1333Mhz DDR3 Major DIMM
More>>>
Short summary description CoreParts MMH0057/4GB memory module 1 x 4 GB DDR3 1333 MHz ECC:
This short summary of the CoreParts MMH0057/4GB memory module 1 x 4 GB DDR3 1333 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MMH0057/4GB, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, Green

Long summary description CoreParts MMH0057/4GB memory module 1 x 4 GB DDR3 1333 MHz ECC:
This is an auto-generated long summary of CoreParts MMH0057/4GB memory module 1 x 4 GB DDR3 1333 MHz ECC based on the first three specs of the first five spec groups.

CoreParts MMH0057/4GB. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, ECC, Product colour: Green

Brand Image Product code Product Stock Price from
IBM

IBM 4GB (2Rx8, 1.5V) PC3-12800 DDR3-1600 LP UDIMM memory module 1600 MHz ECC
(show image)
00D4955 4GB (2Rx8, 1.5V) PC3-12800 DDR3-1600 LP UDIMM 0.00
(excl. VAT)
0 (incl. VAT)
HP QC852AA memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC HP QC852AA memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC
(show image)
QC852AA QC852AA 0.00
(excl. VAT)
0 (incl. VAT)
Acer

Acer TC.33100.037 memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC
(show image)
TC.33100.037 TC.33100.037 0.00
(excl. VAT)
0 (incl. VAT)
HP 537755-001 memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC HP 537755-001 memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC
(show image)
537755-001 537755-001 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 4GB 1x4GB PC3-10600 ECC Unbuffered CAS 9 Dual Rank x8 DRAM Memory Kit/S-Buy memory module
(show image)
500672-S21 4GB 1x4GB PC3-10600 ECC Unbuffered CAS 9 Dual Rank x8 DRAM Memory Kit/S-Buy 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 4GB Dual Rank (PC3L-10600) memory module 1 x 4 GB DDR3 1333 MHz ECC
(show image)
500672-B21 4GB Dual Rank (PC3L-10600) 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 4GB (1x4GB) Dual Rank x8 PC3L-10600 (DDR3-1333) Unbuffered CAS-9 Memory Kit memory module
(show image)
593923-B21 4GB (1x4GB) Dual Rank x8 PC3L-10600 (DDR3-1333) Unbuffered CAS-9 Memory Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP NL797AA memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC HP NL797AA memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC
(show image)
NL797AA NL797AA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)