location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MMH0055/4G memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MMH0055/4G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMH0055/4G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327472889
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:46:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MMH0055/4G memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Warranty: 120 months
Long product name CoreParts MMH0055/4G memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC :
The long product name of CoreParts MMH0055/4G memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4GB Memory Module for HP 1333Mhz DDR3 Major DIMM
More>>>
Short summary description CoreParts MMH0055/4G memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC:
This short summary of the CoreParts MMH0055/4G memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MMH0055/4G, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, Green

Long summary description CoreParts MMH0055/4G memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC:
This is an auto-generated long summary of CoreParts MMH0055/4G memory module 4 GB 1 x 4 GB DDR3 1333 MHz ECC based on the first three specs of the first five spec groups.

CoreParts MMH0055/4G. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, ECC, Product colour: Green

Brand Image Product code Product Stock Price from
HPE

HPE 500658-S21 memory module 4 GB 1 x 4 GB DDR3 1333 MHz
(show image)
500658-S21 500658-S21 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 4GB DDR3 1333 memory module 1 x 4 GB 1333 MHz ECC
(show image)
501534-001 4GB DDR3 1333 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco N01-M304GB1 memory module 4 GB 2 x 2 GB DDR3 1333 MHz ECC
(show image)
N01-M304GB1 N01-M304GB1 0.00
(excl. VAT)
0 (incl. VAT)
HP 4 GB (1x4GB) DDR3-1333 MHz ECC Registered DIMM memory module HP 4 GB (1x4GB) DDR3-1333 MHz ECC Registered DIMM memory module
(show image)
FX621AA 4 GB (1x4GB) DDR3-1333 MHz ECC Registered DIMM 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 4GB DDR3 SDRAM memory module 1 x 4 GB 1333 MHz ECC
(show image)
500658-B21 4GB DDR3 SDRAM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)