location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C7833-60102 power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7833-60102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7833-60102
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:29:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP C7833-60102 power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 24 V
  • - Purpose: Printer
  • - Black
Long product name HP C7833-60102 power adapter/inverter Indoor 65 W Black :
The long product name of HP C7833-60102 power adapter/inverter Indoor 65 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power supply module - 100-240VAC input, 50-60Hz - 24VDC output, 2.7A, 65 watts - Includes detachable AC power cord for use in North America (flat blade, polarized, ungrounded)
More>>>
Short summary description HP C7833-60102 power adapter/inverter Indoor 65 W Black:
This short summary of the HP C7833-60102 power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP C7833-60102, Printer, Indoor, 100-240 V, 50/60 Hz, 65 W, 24 V

Long summary description HP C7833-60102 power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of HP C7833-60102 power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

HP C7833-60102. Purpose: Printer, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black

Features
Purpose *
Printer
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
65 W
Features
Output voltage *
24 V
Output current
2.7 A
Compatibility
LaserJet 4050
Design
Product colour *
Black
Country Distributor
United Kingdom 1 distributor(s)