location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Elite 8100 Elite SFF Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8100 Elite SFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM113AW-NL#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:46:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Elite 8100 Elite SFF Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i5 i5-650 3.2 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 250 GB DVD Super Multi
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 32-bit
Warranty: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of parts and 3 year of both labour and on-site repair. Response time is next business-day and includes free telephone support 9 x 5. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP Compaq Elite 8100 Elite SFF Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black :
The long product name of HP Compaq Elite 8100 Elite SFF Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-650 (3.20GHz, 4MB L3), 2GB DDR3 SDRAM, 250GB 7200 rpm SATA, SATA SuperMulti LightScribe DVD-RW, Intel HD Graphics, Windows 7 Professional 32
More>>>
HP Compaq Elite 8100 Elite SFF Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black:
The official description of HP Compaq Elite 8100 Elite SFF Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Empower your Enterprise: HP’s premier business PC product line, designed with the latest Intel microarchitecture, code-named Nehalem and everything your enterprise needs: stability, energy efficiency features, enhanced security and manageability.

Features

Impressive, intelligent performance
- The new Intel® Core™ i7, i5 and i3 processors are built on advanced technology that helps automatically apply processing power where it’s needed most for enhanced multitasking.

Energy Efficiency Features
- Help lower operating costs with optional power management solutions and options such as 89% energy efficient power supplies, all supplementing an inherently power efficient electrical system design.

Enhanced Manageability
- Help lower maintenance costs and protect your assets with a range of remote management technologies. Easy to deploy and manage with enhanced manageability with Intel Core processors with vPro Technology.

More Secure
- HP ProtectTools™ security software helps you more safely secure your hardware, software, firmware and OS, providing infrastructure protection that allows you to focus on your business, not your points of vulnerability.

Global Service and Support
- Get the most out of your investment with HP’s world-class global services and support portfolio, including HP Total Care and a worldwide network of partners to help you get the most out of your technology investment.

Short summary description HP Compaq Elite 8100 Elite SFF Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black:
This short summary of the HP Compaq Elite 8100 Elite SFF Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Elite 8100 Elite SFF, 3.2 GHz, Intel® Core™ i5, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8100 Elite SFF Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black:
This is an auto-generated long summary of HP Compaq Elite 8100 Elite SFF Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

HP Compaq Elite 8100 Elite SFF. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Product type: PC. Weight: 7.6 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-650
Processor cores
2
Processor threads
4
Processor boost frequency
3.46 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-600 Desktop Series
Processor codename
Clarkdale
Thermal Design Power (TDP)
73 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of processors installed
1
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
Stepping
C2
CPU multiplier (bus/core ratio)
24
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Product colour *
Black
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
32-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
43546
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width *
338 mm
Depth *
378.5 mm
Height *
100 mm
Weight *
7.6 kg
Packaging content
Display included *
No
Other features
LightScribe
Yes
Operating temperature (T-T)
50 - 95 °F
Graphics card family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2012-03-18 02:03:07
Uk has collected 4 expert reviews for HP Compaq Elite 8100 Elite SFF Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-03-18 02:03:06
HP's Compaq 8100 Elite is a small form factor (SFF) PC aimed at business users who need to do more than just word processing and e-mail. There are plenty of connections and it has a well-designed interior that makes it an easy desktop PC to maintain and expand. The only drawback is that it has a sluggish graphics card that makes it unsuitable for heavy graphics or video editing.EnclosureThe HP Compaq 8100 Elite doesn't differ significantly from a typical small form factor PC; it has a rather...
Good Comprehensive connectivity, good performance for CPU-intensive tasks, hard drive and memory are easily accessible...
Bad Poor integrated graphics, no Wi-Fi/Bluetooth...
Bottom line For businesses that need more than just the basic office machine, the HP Compaq 8100 Elite is compact and yet easy to maintain and use. It offers good performance, too...
85%
pcadvisor.co.uk
Updated:
2012-03-18 02:03:06
Product Code: BM115AW#ABU The HP Compaq 8100 Elite is a small form factor (SFF) PC aimed at business users who need to do more than just word processing and email. There are plenty of connections and it has a well-designed interior that makes the HP...
Bottom line For businesses that need more than just the basic office machine, the HP Compaq 8100 Elite is compact and yet easy to maintain and use. It offers good performance, too. James Hutchinson, PCWorld.idg.com.au...
80%
techworld.com
Updated:
2012-03-18 02:03:06
There are plenty of connections and it has a well-designed interior that makes the HP Compaq 8100 Elite an easy desktop PC to maintain and expand. The only drawback is that it has a sluggish graphics card that makes it unsuitable for heavy graphics or...
Bottom line For businesses that need more than just the basic office machine, the HP Compaq 8100 Elite is compact and yet easy to maintain and use. It offers good performance, too...
0%