location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maxtor DIAMONDMAX PLUS 8 40GB IDE external hard drive 7200 RPM 3.5" USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxtor Check ‘Maxtor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIAMONDMAX PLUS 8 40GB IDE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6E040L0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0641020183191 show
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Maxtor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxtor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Maxtor DIAMONDMAX PLUS 8 40GB IDE external hard drive 7200 RPM 3.5" USB 2.0 :
The long product name of Maxtor DIAMONDMAX PLUS 8 40GB IDE external hard drive 7200 RPM 3.5" USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD DiamondMax Plus 8/40GB ATA133 7200rpm
More>>>
Short summary description Maxtor DIAMONDMAX PLUS 8 40GB IDE external hard drive 7200 RPM 3.5" USB 2.0:
This short summary of the Maxtor DIAMONDMAX PLUS 8 40GB IDE external hard drive 7200 RPM 3.5" USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Maxtor DIAMONDMAX PLUS 8 40GB IDE, 40 GB, 3.5", 2.0, 7200 RPM

Long summary description Maxtor DIAMONDMAX PLUS 8 40GB IDE external hard drive 7200 RPM 3.5" USB 2.0:
This is an auto-generated long summary of Maxtor DIAMONDMAX PLUS 8 40GB IDE external hard drive 7200 RPM 3.5" USB 2.0 based on the first three specs of the first five spec groups.

Maxtor DIAMONDMAX PLUS 8 40GB IDE. HDD capacity: 40 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:13:26
Uk has collected 1 expert review for Maxtor DIAMONDMAX PLUS 8 40GB IDE external hard drive 7200 RPM 3.5" USB 2.0 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
storagereview.com
Updated:
2016-11-14 23:13:26
Maxtors DiamondMax Plus 8 utilizes just a single platter to combine entry-level capacity, a budget price, and low part counts into a potentially attractive package. How does it rate? SR takes a look!...
0%
Country Distributor
United Kingdom 1 distributor(s)