location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageRUNNER iR2018 Laser A3 1200 x 1200 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageRUNNER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iR2018
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2113B002 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageRUNNER iR2018 Laser A3 1200 x 1200 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A3 18 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 192 MHz
  • - 41 kg
Long product name Canon imageRUNNER iR2018 Laser A3 1200 x 1200 DPI 18 ppm :
The long product name of Canon imageRUNNER iR2018 Laser A3 1200 x 1200 DPI 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IR2018
More>>>
Canon imageRUNNER iR2018 Laser A3 1200 x 1200 DPI 18 ppm:
The official description of Canon imageRUNNER iR2018 Laser A3 1200 x 1200 DPI 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Simple and intuitive to use.
- Print, scan, copy, send.
- Output at up to 30ppm.
- Cost-effective.
- Space saving.
- Low environmental impact.
- Choose from a wide range – from entry-level everyday black & white printers, through to sophisticated document and basic publishing capabilities at up to A3.

Further Information
The Canon iR20xx Series of multifunctional devices are designed to offer small businesses and home offices a wide range of solutions that can meet your needs without the danger of paying for functionality that will never be used. With capabilities that include printing, scanning, copying and faxing – plus integrated digital communications which allow users to scan a document in colour and email it right away – the iR2018 enables companies to achieve greater levels of productivity at a lower cost, and operate even in a highly compact environment. The introduction of new models gives a wide selection of new features as well, including faster output – up to 30 ppm in the case of the iR2030/i. elivering superb value black & white printing, scanning and copying for up to A3 and at up to 1200dpi (with URFII lite) plus staple and collate finishing. They're also easy to keep running. e-Maintenance continually monitors the device and automatically emails a request for a technician should a problem arise. Expert service, including installation, training and on-site service as and when you need it, is available. And, if you need technical help, it's always on hand via Canon technicians. All devices in this range connect easily to your IT network, allowing you to add intelligent software solutions. iW Management Console, for example, helps you manage, monitor and control multiple networked devices from a single point of control. Remote User Interface gives easy access to any print device, from any connected PCs. Meanwhile, UniFLOW, available for the new iR2018/30, allows sophisticated print, production and access management. As well as automatic sleep mode switching, the iR2018 range offers double-sided printing, and meets the requirements on the International Energy Star Program. All of which helps reduce costs and environmental impact.

Short summary description Canon imageRUNNER iR2018 Laser A3 1200 x 1200 DPI 18 ppm:
This short summary of the Canon imageRUNNER iR2018 Laser A3 1200 x 1200 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageRUNNER iR2018, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, Mono faxing, A3

Long summary description Canon imageRUNNER iR2018 Laser A3 1200 x 1200 DPI 18 ppm:
This is an auto-generated long summary of Canon imageRUNNER iR2018 Laser A3 1200 x 1200 DPI 18 ppm based on the first three specs of the first five spec groups.

Canon imageRUNNER iR2018. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A3

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (black, normal quality, A3)
15 ppm
Warm-up time
14 s
Time to first page (black, normal)
6.9 s
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
18 cpm
Maximum number of copies
99 copies
Copier resize
50 - 200%
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
80 sheets
Maximum input capacity
1080 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper handling
Maximum print size
297 x 432 mm
ISO A-series sizes (A0...A9) *
A3, A4, A5
Multi-Purpose Tray media weight
64 - 128 g/m²
Media weight (tray 1)
64 - 90 gsm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP
Performance
Internal memory *
256 MB
Processor frequency
192 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
1500 W
Weight & dimensions
Weight
41 kg
Other features
Dimensions (WxDxH)
622 x 638 x 580.4 mm
Network ready
No
Power requirements
220 - 240 V AC +/- 10%, 50/60 Hz
Scan file formats
PDF, TIFF
Compatible operating systems
Windows 98/Me/2000/XP/2003/Vista Mac OSX 10.2.8 +
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Country Distributor
Nederland 1 distributor(s)