location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Rolling "Ultra Protection" Laptop Trolley Case 39.1 cm (15.4") Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rolling "Ultra Protection" Laptop Trolley Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NPLR1
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic Rolling "Ultra Protection" Laptop Trolley Case 39.1 cm (15.4") Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Trolley case 39.1 cm (15.4") Blue
  • - Nylon
  • - 3.77 kg
Warranty: 5 Years
Long product name Case Logic Rolling "Ultra Protection" Laptop Trolley Case 39.1 cm (15.4") Blue :
The long product name of Case Logic Rolling "Ultra Protection" Laptop Trolley Case 39.1 cm (15.4") Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rolling "Ultra Protection" Laptop Trolley Case
More>>>
Case Logic Rolling "Ultra Protection" Laptop Trolley Case 39.1 cm (15.4") Blue:
The official description of Case Logic Rolling "Ultra Protection" Laptop Trolley Case 39.1 cm (15.4") Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rolling case with patented suspension system provides the ultimate protection for your laptop.

- Durable in-line skate wheels and telescoping handle for easy portability.
- Easy-access, zippered pocket holds removable folio for CDs and travel documents.
- Padded, ergonomically-designed shoulder strap and durable handles.
- Top loading for quick access to laptop.
- Perfect for up to 15.4” laptops or Tablet PCs.
- Front pocket compartment for extra files.

Short summary description Case Logic Rolling "Ultra Protection" Laptop Trolley Case 39.1 cm (15.4") Blue:
This short summary of the Case Logic Rolling "Ultra Protection" Laptop Trolley Case 39.1 cm (15.4") Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Rolling "Ultra Protection" Laptop Trolley Case, Trolley case, 39.1 cm (15.4"), 3.77 kg

Long summary description Case Logic Rolling "Ultra Protection" Laptop Trolley Case 39.1 cm (15.4") Blue:
This is an auto-generated long summary of Case Logic Rolling "Ultra Protection" Laptop Trolley Case 39.1 cm (15.4") Blue based on the first three specs of the first five spec groups.

Case Logic Rolling "Ultra Protection" Laptop Trolley Case. Case type: Trolley case, Maximum screen size: 39.1 cm (15.4"). Weight: 3.77 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Trolley case
Material *
Nylon
Product main colour *
Blue
Weight & dimensions
Weight
3.77 kg
Notebook compartment dimensions (W x D x H)
395 x 267 x 75 mm
Other features
Dimensions (WxDxH)
438 x 412 x 165 mm
Brand Image Product code Product Stock Price from
Case Logic Ultimate Protection Notebook Case 39.1 cm (15.4") Briefcase Blue Case Logic Ultimate Protection Notebook Case 39.1 cm (15.4") Briefcase Blue
(show image)
NPL3B Ultimate Protection Notebook Case 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Ultra Protection Laptop Case 39.1 cm (15.4") Briefcase Blue Case Logic Ultra Protection Laptop Case 39.1 cm (15.4") Briefcase Blue
(show image)
NPL2B Ultra Protection Laptop Case 0.00
(excl. VAT)
0 (incl. VAT)