location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP8500 inkjet printer Colour 4800 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP8500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9325A017
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 13:18:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iP8500 inkjet printer Colour 4800 x 2400 DPI A4 :
The long product name of Canon PIXMA iP8500 inkjet printer Colour 4800 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iP8500 - A4, 4800x2400dpi, 17 ppm mono, 15 ppm colour, CDR/DVD printing, USB 2.0
More>>>
Canon PIXMA iP8500 inkjet printer Colour 4800 x 2400 DPI A4:
The official description of Canon PIXMA iP8500 inkjet printer Colour 4800 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PIXMA iP8500 dedicated photo printer - featuring Canon's exclusive 8-ink ChromaPLUS photo system - puts unprecedented colour, image quality and speed in the hands of photographic professionals.

Features
- Exclusive ChromaPLUS 8-ink system for expanded colour gamut
- 4800 x 2400dpi, FINE technology & 2pl Micro-Nozzles
- Prints an A4 photo print in approx. 35 seconds
- Dual paper trays, integral duplex unit and CD-R/DVD printing
- USB 2.0 Hi-Speed connectivity

Short summary description Canon PIXMA iP8500 inkjet printer Colour 4800 x 2400 DPI A4:
This short summary of the Canon PIXMA iP8500 inkjet printer Colour 4800 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP8500, Colour, 4800 x 2400 DPI, 1, A4, 17 ppm

Long summary description Canon PIXMA iP8500 inkjet printer Colour 4800 x 2400 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP8500 inkjet printer Colour 4800 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP8500. Colour, Number of print cartridges: 1. Maximum resolution: 4800 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 17 ppm

Features
Colour *
Yes
Number of print cartridges *
1
Printing
Print resolution colour
4800 x 2400 DPI
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Maximum media width
A4
Media size (tray 1)
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4 x 6", 5 x 7", Credit Card (54 x 86 mm)
Media weight (tray 1)
64 - 105 g/m² & 273 g/m²
Ports & interfaces
I/O ports
Direct Print Port
Direct printing
Yes
Performance
Sound power level (printing)
34 dB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
- Windows XP, Windows 2000, Windows Me, Windows 98 - Mac OS 9.x / Mac OS X v10.2.1 +
Operational conditions
Recommended operating temperature range (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
453 mm
Depth
293 mm
Height
170 mm
Weight
7.3 kg
Packaging data
Bundled software
- Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, CD-LabelPrint - Mac: Easy-PhotoPrint
Other features
Print technology
Inkjet
Interface
USB 2.0
Standard input trays
Sheet feeder & Cassette
Print head
8-ink
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:50:49
Uk has collected 12 expert reviews for Canon PIXMA iP8500 inkjet printer Colour 4800 x 2400 DPI A4 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techradar.com
Updated:
2011-09-25 22:50:06
As Canon printers go, this is the undisputed king of the A4 jungle. There are eight inks to provide a wide colour gamut: Canons ChromaPLUS system introduces two extra colours to the regular five-colour set-up with vivid green and red cartridges. All t...
Good Rich colours, Good profiles, Built-in CD tray, Dual paper trays, Wide gamut...
Bad Lightfast issues...
Bottom line As Canon printers go, this is the undisputed king of the A4 jungle. There are eight inks to provide a wide colour gamut: Canons ChromaPLUS system introduces two extra colours to the regular five-colour set-up with vivid green and red cartridges. All t...
100%
dpexpert.com.au
Updated:
2011-11-04 07:14:52
Canon?s newest printer range glories in the name of PIXMA, which possibly has something to do with maximum pixels. The iP8500 is a high resolution printer that uses 8 ink cartridges. Red and green inks have been added to the CYMK plus photo magenta an...
0%
goodgearguide.com.au
Updated:
2011-11-04 07:14:55
During our tests the Canon PIXMA IP8500 printed great-looking photos and very attractive borderless snapshots, but it costs a good deal more than some comparable models, such as the HP Photosmart 8450. One thing the extra money will buy you is time whe...
80%
shutterbug.com
Updated:
2011-09-25 22:50:10
Thanks to the user-friendly aspects of the iP8500, I was making my first print 15 minutes after opening the box. A simplified guide, plus automated software loading from the Canon CD-ROM disc, made the setup straightforward. Eight individual ink tanks...
0%
trustedreviews.com
Updated:
2011-09-25 22:50:19
At first glance Canon's Pixma iP 8500 looks suspiciously like the iP 5000, which we reviewed back in December 2004. So what extras does the Pixma iP 8500 have over its stable mate, which justify the extra £100? There's just one; a unique eight-colour prin...
90%
Computerpoweruser.com
Updated:
2011-09-25 22:50:24
Canons iP8500 is one of the companys more expensive photo printers for good reason. The printer comes with a revved-up engine, eight-cartridge system, dual-paper tray, and a print head that sprays droplets as small as two picoliters. Snazzy specs as...
0%
pcmag.com
Updated:
2011-09-25 22:50:29
The Canon Pixma iP8500 Photo Printer is designed for photos. Eight ink colors yield a wide color gamut, and 6,144 nozzles let Specs: Technology: Ink Jet, Potential Use: All-purpose...
80%
steves-digicams.com
Updated:
2014-04-10 01:27:59
The PIXMA iP8500 photo printer is Canon?s first ChromaPLUS eight-color ink letter-sized format photo printer, designed for photographers and consumers seeking vivid color and precision with the highest level of photo printing quality. Canons ChromaPLU...
0%
Brand Image Product code Product Stock Price from
Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4
(show image)
0012B001 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP4200 inkjet printer Colour 9600 x 2400 DPI A4 Canon PIXMA iP4200 inkjet printer Colour 9600 x 2400 DPI A4
(show image)
9992A007 iP4200 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4
(show image)
0012B011 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP4200 inkjet printer Colour 9600 x 2400 DPI A4 Canon PIXMA iP4200 inkjet printer Colour 9600 x 2400 DPI A4
(show image)
9992A011 iP4200 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP2200 Bubble Jet inkjet printer Colour 4800 x 1200 DPI Canon PIXMA iP2200 Bubble Jet inkjet printer Colour 4800 x 1200 DPI
(show image)
9990A011 iP2200 Bubble Jet 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI
(show image)
9989A011 iP1600 Bubble Jet 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4
(show image)
0012B006 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP4200 inkjet printer Colour 9600 x 2400 DPI A4 Canon PIXMA iP4200 inkjet printer Colour 9600 x 2400 DPI A4
(show image)
9992A006 iP4200 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI
(show image)
9989A006 iP1600 Bubble Jet 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP2200 Bubble Jet inkjet printer Colour 4800 x 1200 DPI Canon PIXMA iP2200 Bubble Jet inkjet printer Colour 4800 x 1200 DPI
(show image)
9990A006 iP2200 Bubble Jet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)