Antec logo

Antec TRUE550 power supply unit 550 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47034
Info modified on:
21 Oct 2022, 10:14:32
Long product name Antec TRUE550 power supply unit 550 W:

PSU 240V AC 550W TruePower EPS ATX PFC

Short summary description Antec TRUE550 power supply unit 550 W:

Antec TRUE550, 550 W, 10 - 50 °C, 2.3 kg, 140 x 150 x 86 mm

Long summary description Antec TRUE550 power supply unit 550 W:

Antec TRUE550. Total power: 550 W. Weight: 2.3 kg. Dimensions (WxDxH): 140 x 150 x 86 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.