location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN 9120 Flex-Boom (NC)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9120-28-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:09:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless 150 m
  • - Supraaural
  • - Microphone type: Boom
Warranty: 2 Years
Long product name Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black :
The long product name of Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GN 9120 Flex-Boom (NC)
More>>>
Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black:
The official description of Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The GN9120 is a wireless headset that works the way today’s office professionals work. Offering an unbeatable range of personal mobility in the office, a robust talk time and a host of innovative features and benefits, the revolutionary GN9120 will give complete wireless freedom in the office.

The unique conference call feature lets you hold fully mobile, secure conference calls not restricted to meeting rooms or ruined by crackling speakerphones. And, the GN9120 comes with a choice of three different boom arms equipped with different microphones to suit quieter or louder office environments.

Short summary description Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black:
This short summary of the Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN 9120 Flex-Boom (NC), Wireless, Office/Call center, 26 g, Headset, Black

Long summary description Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black:
This is an auto-generated long summary of Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black based on the first three specs of the first five spec groups.

Jabra GN 9120 Flex-Boom (NC). Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 150 m. Weight: 26 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Volume control
Digital
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
150 m
Headphones
Ear coupling *
Supraaural
Acoustic system
Semi-open
Microphone
Microphone type *
Boom
Microphone direction type
Omnidirectional
Microphone noise-canceling
Yes
Battery
Talk time
12 h
Standby time
92 h
Weight & dimensions
Weight
26 g
Supplier features
Charging time
90 min
Other features
Compatibility
Telephone
Brand Image Product code Product Stock Price from
Jabra Halo Fusion Jabra Halo Fusion
(show image)
100-97800000-60 Jabra Halo Fusion 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 920 Duo Headset Wireless Head-band Office/Call center Black Jabra Pro 920 Duo Headset Wireless Head-band Office/Call center Black
(show image)
920-29-508-101 Pro 920 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 II Duo Jabra BIZ 2400 II Duo
(show image)
2489-820-209 Jabra BIZ 2400 II Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STORM BT HDST Jabra STORM BT HDST
(show image)
100-93070000-60 Jabra STORM BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra MOVE BT HDST, Red Jabra MOVE BT HDST, Red
(show image)
100-96300002-60 Jabra MOVE BT HDST, Red 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 900 Replacement Headset without NFC Jabra Pro 900 Replacement Headset without NFC
(show image)
14401-13 Jabra Pro 900 Replacement Headset without NFC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro900 Replacement Headset with NFC Jabra Pro900 Replacement Headset with NFC
(show image)
14401-12 Jabra Pro900 Replacement Headset with NFC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra MOVE BT HDST, Blue Jabra MOVE BT HDST, Blue
(show image)
100-96300001-60 Jabra MOVE BT HDST, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Jabra EVOLVE 40 Stereo HS Jabra EVOLVE 40 Stereo HS
(show image)
14401-10 Jabra EVOLVE 40 Stereo HS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra MOVE BT HDST, Black Jabra MOVE BT HDST, Black
(show image)
100-96300000-60 Jabra MOVE BT HDST, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)