Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 90 Meter Wireless Freedom
Long product name Jabra GN9120 midiboom lp_std power
:
GN9120 midiboom lp_std power
The long product name of Jabra GN9120 midiboom lp_std power. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
GN9120 midiboom lp_std power
More>>>
Jabra GN9120 midiboom lp_std power:
The official description of Jabra GN9120 midiboom lp_std power as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Wireless headset delivers enterprise-class performance with a flexible boom arm that can telescope in or out for optimum microphone placement.
Short summary description Jabra GN9120 midiboom lp_std power:
This short summary of the Jabra GN9120 midiboom lp_std power data-sheet is auto-generated and uses the product title and the first six key specs.
Jabra GN9120 midiboom lp_std power, Wireless, Office/Call center, 30 g, Headset, Black
Long summary description Jabra GN9120 midiboom lp_std power:
This is an auto-generated long summary of Jabra GN9120 midiboom lp_std power based on the first three specs of the first five spec groups.
Jabra GN9120 midiboom lp_std power. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 150 m. Weight: 30 g. Product colour: Black