location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 56/57 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56/57
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA342AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420861454 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 713170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 21:03:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2020
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 56/57 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Save money with economical and convenient HP Combo-pack Inkjet Print Cartridges. Contains one black and one tri-colour Inkjet print cartridge to meet your everyday printing needs, and costs less than two individual cartridges bought separately.
  • - HP 56 and 57 Inkjet Print Cartridges produce professional-looking documents and true-to-life, colour-accurate photos. Print crisp, laser-quality text for your letters and reports, and brilliant, long-lasting colour photographs and graphics.
  • - Count on HP for a superior printing experience. Get consistent HP reliability and dependable performance first time, every time. Get the best value when you select from print cartridges tailored to meet your printing needs.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 56/57 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow :
The long product name of HP 56/57 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

56 Black/57 Tri-color 2-pack Original Ink Cartridges
More>>>
HP 56/57 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
The official description of HP 56/57 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for families and personal users producing a large-volume of everyday prints. Perfect for greeting cards, letters, e-mail, photos and graphics. Get results you can count on across a broad range of plain papers and speciality media.
HP 56/57 Combo-pack Inkjet Print Cartridges reduce printing costs and save time. Get all the black and tri-colour ink you need to print brilliant, long-lasting photos and graphics, and professional-looking documents with laser-quality black text.

Short summary description HP 56/57 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This short summary of the HP 56/57 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 56/57, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 2 pc(s), 520 pages

Long summary description HP 56/57 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 56/57 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 56/57. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 520 pages

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 450c, 5160, 5550, 5551, 5652, 9650, 9680 / HP OfficeJet 4110, 4255, 4256, 5510, 6110 / HP PSC 1110, 1210, 1311, 1315, 1318, 1350, 2110, 2210, 2310, 2405, 2410, 2450, 2510, 2550 / HP Photosmart 7260, 7450, 7550, 7755, 7760, 7960
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
1
Black ink page yield *
520 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
Features
OEM code
SA342AE
Print head swath
8.38 mm (0.33")
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package width
117 mm
Package depth
38 mm
Package height
170 mm
Package weight
150 g
Other features
Package length
3.8 cm
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)