location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kingpin Screens Crown Electric Screen projection screen 2.87 m (113") 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingpin Screens Check ‘Kingpin Screens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Crown Electric Screen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIN-CES240-4:3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7350020020155
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Kingpin Screens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingpin Screens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years.
Long product name Kingpin Screens Crown Electric Screen projection screen 2.87 m (113") 4:3 :
The long product name of Kingpin Screens Crown Electric Screen projection screen 2.87 m (113") 4:3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Crown Electric Screen\240cm\4:3
More>>>
Short summary description Kingpin Screens Crown Electric Screen projection screen 2.87 m (113") 4:3:
This short summary of the Kingpin Screens Crown Electric Screen projection screen 2.87 m (113") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Kingpin Screens Crown Electric Screen, 2.87 m (113"), 2.3 m, 172.5 cm, 4:3

Long summary description Kingpin Screens Crown Electric Screen projection screen 2.87 m (113") 4:3:
This is an auto-generated long summary of Kingpin Screens Crown Electric Screen projection screen 2.87 m (113") 4:3 based on the first three specs of the first five spec groups.

Kingpin Screens Crown Electric Screen. Diagonal: 2.87 m (113"), Viewable screen width (W): 2.3 m, Viewable screen height (H): 172.5 cm, Native aspect ratio: 4:3

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 17:18:08
Uk has collected 1 expert review for Kingpin Screens Crown Electric Screen projection screen 2.87 m (113") 4:3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%