location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4GB PC3-10600 memory module DDR3 1333 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB PC3-10600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
497158-D88 show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 4GB PC3-10600 memory module DDR3 1333 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 4 GB DDR3 1333 MHz
  • - 240-pin DIMM
  • - CAS latency: 9
Long product name HP 4GB PC3-10600 memory module DDR3 1333 MHz :
The long product name of HP 4GB PC3-10600 memory module DDR3 1333 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4GB DDR3, 240-pin DIMM, 1333MHz
More>>>
HP 4GB PC3-10600 memory module DDR3 1333 MHz:
The official description of HP 4GB PC3-10600 memory module DDR3 1333 MHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Maximize your business PC performance with HP Memory. Upgrading your memory is a cost-effective way to boost your system performance without having to upgrade your processor.
- Expect fast start-up times with reduced delays during routine operations and system maintenance functions. Meet everyday workloads head on, and run more programs simultaneously. Easily toggle back and forth between several open applications with noticeable speed.
- More programs running simultaneously.

Short summary description HP 4GB PC3-10600 memory module DDR3 1333 MHz:
This short summary of the HP 4GB PC3-10600 memory module DDR3 1333 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4GB PC3-10600, 4 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description HP 4GB PC3-10600 memory module DDR3 1333 MHz:
This is an auto-generated long summary of HP 4GB PC3-10600 memory module DDR3 1333 MHz based on the first three specs of the first five spec groups.

HP 4GB PC3-10600. Component for: PC/Server, Internal memory: 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9

Features
CAS latency
9
Internal memory *
4 GB
Internal memory type *
DDR3
Features
Memory clock speed *
1333 MHz
Component for *
PC/Server
Memory form factor *
240-pin DIMM
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMH9675/4096 memory module 4 GB 1 x 4 GB DDR3 1333 MHz
(show image)
MMH9675/4096 MMH9675/4096 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)