location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 40D EF-S 17-85mm LensKit 10.5 MP CMOS 3888 x 2592 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 40D EF-S 17-85mm LensKit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1901B031 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:16:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 40D EF-S 17-85mm LensKit 10.5 MP CMOS 3888 x 2592 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.5 MP CMOS Black
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 40D EF-S 17-85mm LensKit 10.5 MP CMOS 3888 x 2592 pixels Black :
The long product name of Canon EOS 40D EF-S 17-85mm LensKit 10.5 MP CMOS 3888 x 2592 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS 40D -10.1 Megapixels / 6.5fps / 3.0" LCD
More>>>
Canon EOS 40D EF-S 17-85mm LensKit 10.5 MP CMOS 3888 x 2592 pixels Black:
The official description of Canon EOS 40D EF-S 17-85mm LensKit 10.5 MP CMOS 3888 x 2592 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 10.1 MP APS-C CMOS sensor.
- 6.5fps, 75 JPEG image burst.
- High precision wide area AF.
- 3.0" LCD with Live View mode.
- DIGIC III processor.
- EOS Integrated Cleaning System.
- Picture Style.
- Magnesium alloy body.
- Compatible with all EF/EF-S lenses and EX Speedlites.

10.1 Megapixel CMOS sensor
Canon’s CMOS sensor gives the camera a wide dynamic range, retaining subtle details in shadow and highlight areas. An improved pixel design and on-chip noise reduction ensure clean, crisp images throughout the ISO range. Images are converted at 14 bits for finer gradations and superior colour reproduction.

6.5 fps shooting
The EOS 40D captures up to 6.5 frames per second for a continuous burst of up to 75 large JPEG images (17 in RAW).

Wide-area AF with 9 cross type points
The high precision AF system employs 9 cross type points for precise focusing on both horizontal and vertical planes. The central AF point offers sensitivity up to f/2.8. Points are spread out across the AF frame to better accommodate off-centre subjects.

3.0" LCD with Live View mode
The bright 3.0" LCD provides pin-sharp definition for checking focus and composition, with 10x magnification for finer details. When shooting from awkward positions, Live View mode gives you the option of framing your image from the LCD.

DIGIC III processor
Fast and highly accurate, DIGIC III processes images at 14 bits for finer colour gradations. DIGIC III minimizes power consumption for prolonged battery life and delivers instant 0.15 second start up time.

EOS Integrated Cleaning System
Canon’s built-in dust prevention and cleaning system works to keep the sensor clean. A combination of technologies reduces, repels and removes dust and includes a Self-Cleaning Sensor Unit that shakes dust from the sensor with each power on.

Picture Style
Picture Style presets provide easy control over image processing parameters. Each style offers a different colour response. Picture Style presets are customizable in-camera or through the supplied Picture Style Editor software.

Magnesium alloy body
A durable magnesium alloy body with environmental seals protects the camera from the rigours of heavy use.

EF lenses and accessories
The EOS 40D is compatible with over 60 EF and EF-S lenses, and all EX Series Speedlite flash units. Wireless shooting and remote file transfers are possible with the optional Wireless File Transmitter WFT-E3.

Connectivity
Video Out allows reviewing on a TV screen. Connect with USB 2.0 Hi-speed for fast data transfers.

Short summary description Canon EOS 40D EF-S 17-85mm LensKit 10.5 MP CMOS 3888 x 2592 pixels Black:
This short summary of the Canon EOS 40D EF-S 17-85mm LensKit 10.5 MP CMOS 3888 x 2592 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 40D EF-S 17-85mm LensKit, 10.5 MP, 3888 x 2592 pixels, CMOS, 740 g, Black

Long summary description Canon EOS 40D EF-S 17-85mm LensKit 10.5 MP CMOS 3888 x 2592 pixels Black:
This is an auto-generated long summary of Canon EOS 40D EF-S 17-85mm LensKit 10.5 MP CMOS 3888 x 2592 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 40D EF-S 17-85mm LensKit. Megapixel (approx.): 10.5 MP, Sensor type: CMOS, Maximum image resolution: 3888 x 2592 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 740 g. Product colour: Black

Picture quality
Megapixel (approx.) *
10.5 MP
Sensor type *
CMOS
Maximum image resolution *
3888 x 2592 pixels
Image stabilizer *
No
Supported aspect ratios
3:2
Focusing
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Second curtain synchro
Flash exposure lock
Yes
Memory
Compatible memory cards *
CF
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
230000 pixels
Ports & interfaces
I/O ports
PAL/ NTSC
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Manual, Shade, Tungsten
Scene modes *
Close-up (macro), Night portrait, Portrait, Sports, Landscape
Camera
Self-timer delay *
2 s
Histogram
Yes
Image processor
DIGIC III
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
800 h
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Weight & dimensions
Width
145.5 mm
Depth
107.8 mm
Height
73.5 mm
Weight
740 g
Packaging content
Bundled software
ZoomBrowser EX ImageBrowser PhotoStitch EOS Utility Picture Style Editor
Other features
Video capability
No
Effective sensor resolution
10100000 pixels
Lens system
EF-S 17-85mm
Built-in flash
Yes
Camera shutter speed
30-1/8000 s
Compatible operating systems
Windows 2000 (SP4) / XP (SP2) / Vista
Digital SLR
Yes