location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFW 6405 42-70" LCD/Plasma fixed wall support. Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFW 6405 42-70" LCD/Plasma fixed wall support.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFW6405
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712285312830
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2019 13:48:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vogel's EFW 6405 42-70" LCD/Plasma fixed wall support. Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Product colour: Black
  • - Maximum weight capacity: 100 kg
  • - 6.3 kg
Warranty: 10 years.
Long product name Vogel's EFW 6405 42-70" LCD/Plasma fixed wall support. Black :
The long product name of Vogel's EFW 6405 42-70" LCD/Plasma fixed wall support. Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EFW 6405 42-70" LCD/Plasma fixed wall support
More>>>
Vogel's EFW 6405 42-70" LCD/Plasma fixed wall support. Black:
The official description of Vogel's EFW 6405 42-70" LCD/Plasma fixed wall support. Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EFW 6405 space-saving LCD/Plasma fixed wall support is suitable for TV's up to 70".

Create a high tech focal point by mounting your LCD/TFT TV on the EFW 6405. And you can combine this wall support with our Column system and Audio/DVD support to create your own entertainment centre.

Short summary description Vogel's EFW 6405 42-70" LCD/Plasma fixed wall support. Black:
This short summary of the Vogel's EFW 6405 42-70" LCD/Plasma fixed wall support. Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's EFW 6405 42-70" LCD/Plasma fixed wall support., 100 kg, 1066.8 - 1778 mm (42 - 70"), Black

Long summary description Vogel's EFW 6405 42-70" LCD/Plasma fixed wall support. Black:
This is an auto-generated long summary of Vogel's EFW 6405 42-70" LCD/Plasma fixed wall support. Black based on the first three specs of the first five spec groups.

Vogel's EFW 6405 42-70" LCD/Plasma fixed wall support.. Maximum weight capacity: 100 kg, Screen size compatibility: 1066.8 - 1778 mm (42 - 70"), Product colour: Black

Technical details
Product colour *
Black
Maximum weight capacity
100 kg
Technical details
Screen size compatibility
1066.8 - 1778 mm (42 - 70")
Weight & dimensions
Weight
6.3 kg
Brand Image Product code Product Stock Price from
Vogel's EFA 6830 Silver Vogel's EFA 6830 Silver
(show image)
73200856 EFA 6830 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFA 6840 Silver Vogel's EFA 6840 Silver
(show image)
8328554 EFA 6840 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFA 6835 Silver Vogel's EFA 6835 Silver
(show image)
73200755 EFA 6835 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFA 6825 Silver Vogel's EFA 6825 Silver
(show image)
8328154 EFA 6825 0.00
(excl. VAT)
0 (incl. VAT)