Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 55.9 cm (22")
- - HD 1680 x 1050 pixels 16:10
- - 5 ms 330 cd/m² 1200:1
- - 60 W
Long product name Chimei 22” Multifunctional LCD monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels HD
:
22” Multifunctional LCD monitor
The long product name of Chimei 22” Multifunctional LCD monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
22” Multifunctional LCD monitor
More>>>
Short summary description Chimei 22” Multifunctional LCD monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels HD:
This short summary of the Chimei 22” Multifunctional LCD monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels HD data-sheet is auto-generated and uses the product title and the first six key specs.
Chimei 22” Multifunctional LCD monitor, 55.9 cm (22"), 1680 x 1050 pixels, HD, 5 ms
Long summary description Chimei 22” Multifunctional LCD monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels HD:
This is an auto-generated long summary of Chimei 22” Multifunctional LCD monitor computer monitor 55.9 cm (22") 1680 x 1050 pixels HD based on the first three specs of the first five spec groups.
Chimei 22” Multifunctional LCD monitor. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: HD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°