Panasonic logo

Panasonic PT-D5700E 1-CHIP DLP XGA data projector 6000 ANSI lumens XGA (1024x768)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32701
Info modified on:
14 Mar 2024, 18:07:00
Long product name Panasonic PT-D5700E 1-CHIP DLP XGA data projector 6000 ANSI lumens XGA (1024x768):

PT-D5700E Data Projector

Short summary description Panasonic PT-D5700E 1-CHIP DLP XGA data projector 6000 ANSI lumens XGA (1024x768):

Panasonic PT-D5700E 1-CHIP DLP XGA, 6000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 1270 - 15240 mm (50 - 600"), 15 - 91 kHz

Long summary description Panasonic PT-D5700E 1-CHIP DLP XGA data projector 6000 ANSI lumens XGA (1024x768):

Panasonic PT-D5700E 1-CHIP DLP XGA. Projector brightness: 6000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 275 W. Focus: Manual, Focal length range: 1.7 - 2 mm. Serial interface type: RS-232. Noise level: 29 dB, Dot clock scanning frequency: 150 MHz

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.