location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF-S 10-22mm f/3.5-4.5 USM SLR Wide zoom lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-S 10-22mm f/3.5-4.5 USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9518A003 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF-S 10-22mm f/3.5-4.5 USM SLR Wide zoom lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Wide zoom lens Black
  • - Lens structure (elements/groups): 13/10
  • - Closest focusing distance: 0.24 m
Long product name Canon EF-S 10-22mm f/3.5-4.5 USM SLR Wide zoom lens Black :
The long product name of Canon EF-S 10-22mm f/3.5-4.5 USM SLR Wide zoom lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF-S 10-22mm f/3.5-4.5 USM
More>>>
Canon EF-S 10-22mm f/3.5-4.5 USM SLR Wide zoom lens Black:
The official description of Canon EF-S 10-22mm f/3.5-4.5 USM SLR Wide zoom lens Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An ultra wide-angle zoom lens with dynamic expressive capability for all EF-S mount EOS cameras; exceptionally small and lightweight for maximum mobility.

- Super wide angle zoom for all EF-S mount bodies.
- Superb image quality.
- Lightweight and compact.
- Focusing distance of just 24cm.
- Fast near-silent USM AF.
- Super Spectra coatings.
- Circular aperture.
- Optional exclusive lens hood.

Short summary description Canon EF-S 10-22mm f/3.5-4.5 USM SLR Wide zoom lens Black:
This short summary of the Canon EF-S 10-22mm f/3.5-4.5 USM SLR Wide zoom lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF-S 10-22mm f/3.5-4.5 USM, Wide zoom lens, 13/10, 10 - 22 mm, Canon EF-S

Long summary description Canon EF-S 10-22mm f/3.5-4.5 USM SLR Wide zoom lens Black:
This is an auto-generated long summary of Canon EF-S 10-22mm f/3.5-4.5 USM SLR Wide zoom lens Black based on the first three specs of the first five spec groups.

Canon EF-S 10-22mm f/3.5-4.5 USM. Component for: SLR, Lens structure (elements/groups): 13/10, Lens type: Wide zoom lens. AF actuator: USM. Product colour: Black. Diameter: 8.35 cm, Filter size: 7.7 cm, Length: 89.8 mm. Magnification: 0.17x

Lens system
Component for *
SLR
Lens type *
Wide zoom lens
Lens structure (elements/groups) *
13/10
Lens viewing angle, diagonal
107.5 - 63.5°
Focal length range
10 - 22 mm
Number of diaphragm blades
6
Closest focusing distance *
0.24 m
Focal length (35mm film equivalent)
16 - 35 mm
Minimum focal length (35mm film equiv)
16 mm
Lens system
Maximum focal length (35mm film equiv)
35 mm
Lens mount interface *
Canon EF-S
Performance
AF actuator
USM
Design
Product colour
Black
Weight & dimensions
Length
89.8 mm
Weight
385 g
Diameter *
8.35 cm
Filter size *
7.7 cm
Other features
Magnification
0.17x
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 03:37:54
Uk has collected 32 expert reviews for Canon EF-S 10-22mm f/3.5-4.5 USM SLR Wide zoom lens Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
Photoradar.com
Updated:
2011-07-31 03:37:31
Although it’s quite light and feels balanced on a camera body like the EOS 450D or 500D, the lens is robust and well engineered.The UltraSonic Motor (USM) autofocus system proved incredibly fast and accurate in our tests, as well as being extremely qui...
Bottom line Although it’s quite light and feels balanced on a camera body like the EOS 450D or 500D, the lens is robust and well engineered.The UltraSonic Motor (USM) autofocus system proved incredibly fast and accurate in our tests, as well as being extremely qui...
100%
practicalphotography.com
Updated:
2011-07-31 03:37:35
The Canon EF-S range of lenses are designed for D-SLRs that use the smaller APS-C sensor, such as the EOS 1000D, but aren’t compatible with full-frame models like the 5D MKII. Taking this into account the 1.6x focal length multiplication means the EF-S...
100%
techradar.com
Updated:
2011-07-31 03:37:39
In typical cheapskate fashion, at least when it comes to lens hoods, Canon doesnt supply one with this lens, which when added takes the overall price to about £500.For that, youll get a solid, full-frame lens that seems to work equally well on smalle...
Good Great all-round performance...
Bad Lens hood not supplied as standard...
Bottom line In typical cheapskate fashion, at least when it comes to lens hoods, Canon doesnt supply one with this lens, which when added takes the overall price to about £500.For that, youll get a solid, full-frame lens that seems to work equally well on smalle...
100%
electronicsme.com
Updated:
2011-07-31 03:37:31
The Canon EF-S 10-22mm f/3.5-4.5 USM lens is designed from the ground up to work with Canon's digital SLR cameras. Featuring the S-mount found on the Canon EOS 20D, 30D, 40D, 50D and Digital Rebel series cameras, the lens provides a 35mm equivalent fo...
Bottom line Up until now, there haven't been many truly wide angle zoom solutions for Canon's APS- C sized sensors. This lens changes that picture, but at a price. But if you need a high-quality wide to medium-wide zoom for your small sensor format Canon, you can'...
76%
photo.net
Updated:
2011-07-31 03:37:33
The Canon EF-S 10-22mm f/3.5-4.5 USM is Canons widest zoom lens (in fact widest lens of any type) for the Canon 1.6x DSLRs which accept EF-S mount lenses, i.e. the Canon Digital Rebel, Canon Digital Rebel XT and Canon EOS 20D.EF-S lenses have a shorte...
Bottom line The Canon EF-S 10-22/3.5-4.5 is a very good lens. There is a little corner softness wide open at 10mm, but overall the image quality is excellent. Those who claim that this lens shows "L" quality performance may not be wrong. It is $150-$200 more than...
0%
photozone.de
Updated:
2011-07-31 03:37:35
The Canon EF-S 10-22mm f/3.5-4.5 USM is a very sound package thanks to a combination of very decent build quality and very good if not impressive optical results. The resolution is very high at 10mm and 14mm and still pretty good at 22mm. If anything...
0%
Slrgear.com
Updated:
2011-07-31 03:37:37
(From Canon lens literature) This zoom lens provides ultra wide-angle coverage to the APS-C shooter. Equivalent to a 16-35mm zoom on a 35mm camera, its optics were designed from the ground-up for digital SLR use. Three aspherical lens elements, plus a...
0%
whatdigitalcamera.com
Updated:
2011-07-31 03:37:39
Offering the 35mm equivalent of 16-35mm this Canon lens covers pretty much every useful and popular wideangle focal length, in a reasonably lightweight, yet sturdy package. The lens weighs just 385g, and has Canon’s Ultra Sonic Motor for fast, whisp...
0%
cameralabs.com
Updated:
2011-07-31 03:37:40
The Canon EF-S 10-22mm f/3.5-4.5 USM lens was announced alongside the EF-S 17-85mm f/4-5.6 IS USM in August 2004. The EF-S 10-22mm finally provided Canon’s budget and mid-range DSLRs with an ultra-wide angle option which until then was noticeably ab...
Good Extreme wide angle coverage, Low geometric distortion, Fast, quiet and internal USM focusing, Relatively small and light.
Bad Lens hood not supplied as standard, Modest macro capabilities, Sigma 10-20mm worth considering, Incompatible with full-frame bodies.
Bottom line Canon EF-S 10-22mm verdict The Canon EF-S 10-22mm equips budget to mid-range Canon DSLRs with ultra-wide angle coverage. While the equivalent coverage of 16-35mm sounds extreme, our Gallery shows the range can be surprisingly useful in practice. For...
80%
The-digital-picture.com
Updated:
2011-07-31 03:37:42
Equivalent to a 16-35mm zoom on a 1.6x field of view crop factor camera, the Canon EF-S 10-22mm f/3.5-4.5 USM Lens fills a gap in Canons ultra wide angle lens lineup. EF-S is Canons moniker for Short Back Focus. The distance between the film (sensor...
0%
luminous-landscape.com
Updated:
2011-07-31 03:37:46
Canon EF-S 10-22mm f/3.5-4.5 USM Its a Fine Lens – But is it a Smart Purchase? Since the first APS-C sized imagers appeared in DSLRs a few years ago, photographers have struggled with not having lenses which can provide super-wide angle coverage. W...
0%
bobatkins.com
Updated:
2011-07-31 03:37:48
Introduction The Canon EF-S 10-22/3.5-4.5 USM is Canons widest lens for Digital SLRs. It has the same field of view on a DSLR with a 1.6x sensor as a 16-35 zoom has on a full frame 35mm camera. The construction of this lens is excellent with no "pla...
0%
bobatkins.com
Updated:
2011-07-31 03:37:50
The Canon EF-S 17-55/2.8 IS USM is just about the ultimate "general purpose" lens for Canons line of APS-C DSLRs. Equivalent in full frame terms to a 27-88/2.8 lens its suitable for everything from landscapes to portraits and the fact that it is f2...
0%
shutterbug.com
Updated:
2011-07-31 03:37:52
The lens also shares the circular aperture (hence the ?CA? designation in Canon?s literature) found on Canon?s newer lenses. This feature gives you smoother out-of-focus backgrounds, down to two stops from maximum aperture. The only thing missing is Im...
0%
Slrgear.com
Updated:
2014-11-02 01:25:12
Test NotesThe Canon 10-22 EF-S is a surprisingly high quality optic, although one would perhaps expect that, given its premium pricing. It does unusually well wide open, although some softness creeps into the corners of the frame at its longest (22mm) foc...
88%
dxomark.com
Updated:
2020-05-09 04:42:39
A wide-angle is a must-have lens for landscape and architectural photographers, with a versatile wide-angle zoom often favored by those shooting press, weddings, events, or street photography. That there are different DSLR sensor sizes (35mm full-frame or...
Bottom line At $449, both the full-frame-format Tokina 17-35mm f/4 and the APS-C-format Tokina 12-28mm f/4 are good value for the money wide-angle zoom lenses for Nikon and Canon DSLRs. Achieving respectable results in most DxOMark lens metric comparisons, particular...
0%
Brand Image Product code Product Stock Price from
Canon EF 75-300mm 1:4-5.6 IS USM Canon EF 75-300mm 1:4-5.6 IS USM
(show image)
0345B003 EF 75-300mm 1:4-5.6 IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black
(show image)
0344B003 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Tele Converter TC-DC58B Black Canon Tele Converter TC-DC58B Black
(show image)
0300B001 Tele Converter TC-DC58B 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 28 mm f/2.8 Black Canon EF 28 mm f/2.8 Black
(show image)
2505A003 EF 28 mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Lithuania 1 distributor(s)