location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon TP120-DTS calculator Printing Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP120-DTS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7709A003
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:36:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon TP120-DTS calculator Printing Grey :
The long product name of Canon TP120-DTS calculator Printing Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TP120-DTS CALCULATOR 12 DIG AC POWER LCD THERMAL SC (NMS)
More>>>
Canon TP120-DTS calculator Printing Grey:
The official description of Canon TP120-DTS calculator Printing Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TP120-DTS features Thermal Printing: the latest Canon calculator innovation. Thermal Printing calculators use paper that changes colour when heat is applied. Because there are no ink cartridges to replace, it achieves substantial cost savings over other printing technologies. And thanks to the interior paper holder of the TP120-DTS, it's possible to insert thermal paper rolls up to 65mm in diameter – minimising maintenance, as they require changing less frequently. Other convenient features available with the TP120-DTS include Canon handy Tax Calculation and Cost Sell Margin (CSM) functions. These easy-to-use features eliminate the need for complex formulae when it comes to performing many key business calculations. Additionally, the TP120-DTS provides easy recognition of these values, with alphabetical abbreviations in five European languages – both on printouts and the extra large liquid crystal display. It also features a Calendar & Time mode for both display and printouts.

Short summary description Canon TP120-DTS calculator Printing Grey:
This short summary of the Canon TP120-DTS calculator Printing Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Canon TP120-DTS, Printing, 12 digits, Grey

Long summary description Canon TP120-DTS calculator Printing Grey:
This is an auto-generated long summary of Canon TP120-DTS calculator Printing Grey based on the first three specs of the first five spec groups.

Canon TP120-DTS. Type: Printing. Digits: 12 digits. Product colour: Grey

Design
Type *
Printing
Product colour *
Grey
Display
Display size (HxV)
126 x 22.8 mm
Digit comma separator
Yes
Digit comma separator format
Standard (3 digits)
Display
Digits *
12 digits
Memory
Memory type
1 + GT
Weight & dimensions
Weight
2 kg
Dimensions (WxDxH)
228 x 350 x 92 mm