location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Privacy Screen 14.1" Widescreen Frameless display privacy filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Privacy Screen 14.1" Widescreen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASF141WUSZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0092636235956 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Privacy Screen 14.1" Widescreen Frameless display privacy filter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Frameless display privacy filter
  • - Anti-glare
  • - LCD 16:10
Long product name Targus Privacy Screen 14.1" Widescreen Frameless display privacy filter :
The long product name of Targus Privacy Screen 14.1" Widescreen Frameless display privacy filter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Privacy Screen 14.1" Widescreen
More>>>
Targus Privacy Screen 14.1" Widescreen Frameless display privacy filter:
The official description of Targus Privacy Screen 14.1" Widescreen Frameless display privacy filter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect the "data" on your visible screen in the office or on the move.

There are some things in life that are great to share. Important personal or company documents are not amongst them. You would not pass your personal photo album or business documents to the person sitting next to you in an airport or on a plane.

The digital age has replaced traditional paper documents and photographs with electronic files and digital pictures. So protect whatever information is on your screen from wandering eyes with a Targus Privacy Screen. The Privacy Screen is a micro slim film that covers the notebook/ LCD screen and only allows normal viewing from directly in front of it, whilst also reducing glare from the screen and protecting it from damage.

Features:
- Protect the information on your screen display from unwanted viewing.
- Anti glare – Non reflective screen helps reduce eyestrain.
- Easy to attach (and can be detached as needed).
- Protects the screen display from scratching and damage.

Short summary description Targus Privacy Screen 14.1" Widescreen Frameless display privacy filter:
This short summary of the Targus Privacy Screen 14.1" Widescreen Frameless display privacy filter data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Privacy Screen 14.1" Widescreen, 16:10, Laptop, Frameless display privacy filter, Anti-glare, 42 g

Long summary description Targus Privacy Screen 14.1" Widescreen Frameless display privacy filter:
This is an auto-generated long summary of Targus Privacy Screen 14.1" Widescreen Frameless display privacy filter based on the first three specs of the first five spec groups.

Targus Privacy Screen 14.1" Widescreen. Aspect ratio: 16:10. Suitable for: Laptop, Type: Frameless display privacy filter. Weight: 42 g

Design
Suitable for *
Laptop
Type *
Frameless display privacy filter
Material
Plastic
Features
Display filter features *
Anti-glare
Display types supported *
LCD
Aspect ratio
16:10
Features
Widescreen
Yes
Weight & dimensions
Width (imperial)
7.71 m (303.5")
Height (imperial)
4.81 m (189.5")
Weight
42 g
Other features
Anti-reflective
Yes
Brand Image Product code Product Stock Price from
Targus ASF24W9EU display privacy filters Frameless display privacy filter 61 cm (24") Targus ASF24W9EU display privacy filters Frameless display privacy filter 61 cm (24")
(show image)
ASF24W9EU ASF24W9EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus ASF23W9EU display privacy filters Frameless display privacy filter 58.4 cm (23") Targus ASF23W9EU display privacy filters Frameless display privacy filter 58.4 cm (23")
(show image)
ASF23W9EU ASF23W9EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus ASF141W9EU display privacy filters Frameless display privacy filter 35.8 cm (14.1") Targus ASF141W9EU display privacy filters Frameless display privacy filter 35.8 cm (14.1")
(show image)
ASF141W9EU ASF141W9EU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)