HP logo

HP LaserJet M2727nfs A4 1200 x 1200 DPI 26 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85794
Info modified on:
11 Jul 2022, 13:41:35
Warranty:
One-year limitedWarranty standard statement: HP warrants you, the end-user customer, that HP hardware, accessories and supplies will be free from defects in materials and workmanship after the date of purchase, for the period specified above (one year). If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new. HP warrants to you that HP software will not fail to execute its programming instructions after the date of purchase, for the period specified above, due to defects in material and workmanship when properly installed and used. If HP receives notice of such defects during theperiod, HP will replace software which does not execute its programming instructions due to such defects. HP does not warrant that the operation of any HP products will be uninterrupted or error-free. If HP is unable, within a reasonable time, to repair or replace any product to a condition as warranted, you will be entitled to a refund of the purchase price upon prompt return of the product. HP products may contain remanufactured parts equivalent to new in performance or may have been subject to incidental use.
Long product name HP LaserJet M2727nfs A4 1200 x 1200 DPI 26 ppm:

LaserJet M2727nfs, 64MB, 26ppm, A4, USB 2.0

HP LaserJet M2727nfs A4 1200 x 1200 DPI 26 ppm:

If it's power and functionality you want, then this HP MFP is the device for you. Fast speeds, consistently great print quality, value-featured networking, a new fax solution, and a host of additional features mean serious improvements in user productivity.

Short summary description HP LaserJet M2727nfs A4 1200 x 1200 DPI 26 ppm:

HP LaserJet M2727nfs, 1200 x 1200 DPI, Mono copying, Colour scanning, Colour faxing, A4

Long summary description HP LaserJet M2727nfs A4 1200 x 1200 DPI 26 ppm:

HP LaserJet M2727nfs. Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.