location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nashua DVD+RW 4,7Gb 2,4x in jewelcase, 5-pack 4.7 GB 5 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nashua Check ‘Nashua’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+RW 4,7Gb 2,4x in jewelcase, 5-pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2304-005-3S
Category:
Burn your own movies or important data to a DVD disk for storage or for sharing with family, friends and colleagues. Please be careful to purchase the right type of DVD: there is a difference between DVD+R and DVD-R recordable DVDs and not all recorders support both formats. DVD+RW disks are rewritable DVDs and DVD DL is short for DVD Dual Layer, which means you can store 8.5 GB of data on this type of DVD instead of the usual 4.7 GB.
Blank DVDs Check ‘Nashua’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nashua: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 14:29:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nashua DVD+RW 4,7Gb 2,4x in jewelcase, 5-pack 4.7 GB 5 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD+RW 4.7 GB
  • - Optical disc diameter: 120 mm
  • - Recording time: 120 min
  • - 5 pc(s)
Long product name Nashua DVD+RW 4,7Gb 2,4x in jewelcase, 5-pack 4.7 GB 5 pc(s) :
The long product name of Nashua DVD+RW 4,7Gb 2,4x in jewelcase, 5-pack 4.7 GB 5 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nashua DVD+RW 5-pack jewelcase, 2,4x
More>>>
Short summary description Nashua DVD+RW 4,7Gb 2,4x in jewelcase, 5-pack 4.7 GB 5 pc(s):
This short summary of the Nashua DVD+RW 4,7Gb 2,4x in jewelcase, 5-pack 4.7 GB 5 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Nashua DVD+RW 4,7Gb 2,4x in jewelcase, 5-pack, DVD+RW, 120 mm, Jewel case, 5 pc(s), 4.7 GB

Long summary description Nashua DVD+RW 4,7Gb 2,4x in jewelcase, 5-pack 4.7 GB 5 pc(s):
This is an auto-generated long summary of Nashua DVD+RW 4,7Gb 2,4x in jewelcase, 5-pack 4.7 GB 5 pc(s) based on the first three specs of the first five spec groups.

Nashua DVD+RW 4,7Gb 2,4x in jewelcase, 5-pack. Native capacity: 4.7 GB, Type: DVD+RW, Quantity per pack: 5 pc(s). Dimensions (WxDxH): 140 x 120 x 4 mm, Weight: 50 g. Package type: Jewel case. DVD write speed: 2.4x. Case or master carton weight: 9 kg

Brand Image Product code Product Stock Price from
Nashua

Nashua DVD+RW, slimcase 120min./4.7GB, 4x, 10-pack 10 pc(s)
(show image)
N2314-010-4S DVD+RW, slimcase 120min./4.7GB, 4x, 10-pack 0.00
(excl. VAT)
0 (incl. VAT)
Nashua

Nashua DVD+RW 4x 4.7GB 3-pack Slimcase 3 pc(s)
(show image)
N2314-003-4S DVD+RW 4x 4.7GB 3-pack Slimcase 0.00
(excl. VAT)
0 (incl. VAT)
Nashua

Nashua DVD+RW 4x 4,7GB 5-pack Jewelcase 4.7 GB 5 pc(s)
(show image)
N2314-005-3S DVD+RW 4x 4,7GB 5-pack Jewelcase 0.00
(excl. VAT)
0 (incl. VAT)
Nashua

Nashua DVD+RW, dvd-box 120min./4.7GB, 4x, 1-pack 1 pc(s)
(show image)
N2314-001-6V DVD+RW, dvd-box 120min./4.7GB, 4x, 1-pack 0.00
(excl. VAT)
0 (incl. VAT)
Nashua

Nashua DVD+RW 4,7Gb 2x 4.7 GB 1 pc(s)
(show image)
N2304-001-6V DVD+RW 4,7Gb 2x 0.00
(excl. VAT)
0 (incl. VAT)