location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL D981C drive bay panel 8.89 cm (3.5") Bezel panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D981C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D981C
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2020 14:30:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL D981C drive bay panel 8.89 cm (3.5") Bezel panel :
The long product name of DELL D981C drive bay panel 8.89 cm (3.5") Bezel panel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5", SAS/SATA, PowerEdge
More>>>
DELL D981C drive bay panel 8.89 cm (3.5") Bezel panel:
The official description of DELL D981C drive bay panel 8.89 cm (3.5") Bezel panel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dell replacement hard drive caddies are designed to allow the easy replacement of faulty or damaged caddies in servers, desktops and laptop computers.

Short summary description DELL D981C drive bay panel 8.89 cm (3.5") Bezel panel:
This short summary of the DELL D981C drive bay panel 8.89 cm (3.5") Bezel panel data-sheet is auto-generated and uses the product title and the first six key specs.

DELL D981C, 8.89 cm (3.5"), Bezel panel, Serial ATA, Serial Attached SCSI (SAS), Poweredge

Long summary description DELL D981C drive bay panel 8.89 cm (3.5") Bezel panel:
This is an auto-generated long summary of DELL D981C drive bay panel 8.89 cm (3.5") Bezel panel based on the first three specs of the first five spec groups.

DELL D981C. Size (imperial): 8.89 cm (3.5"), Type: Bezel panel, HDD interface: Serial ATA, Serial Attached SCSI (SAS)

Features
Size (imperial) *
8.89 cm (3.5")
Type *
Bezel panel
HDD interface
Serial ATA, Serial Attached SCSI (SAS)
Compatible products
Poweredge
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)