location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung L760 Chrome Silver 5.08 cm (2") 93 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L760 Chrome Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-L760HSA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung L760 Chrome Silver 5.08 cm (2") 93 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G Silver
  • - 5.08 cm (2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 900 mAh
More>>>
Short summary description Samsung L760 Chrome Silver 5.08 cm (2") 93 g:
This short summary of the Samsung L760 Chrome Silver 5.08 cm (2") 93 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung L760 Chrome Silver, Slider, 5.08 cm (2"), 2 MP, Bluetooth, 900 mAh, Silver

Long summary description Samsung L760 Chrome Silver 5.08 cm (2") 93 g:
This is an auto-generated long summary of Samsung L760 Chrome Silver 5.08 cm (2") 93 g based on the first three specs of the first five spec groups.

Samsung L760 Chrome Silver. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 400 h. Weight: 93 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display diagonal *
5.08 cm (2")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
30 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Digital zoom
4x
Sensor type
CMOS
Network
Mobile network generation *
3G
Data network *
3G, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, H.264, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
900 mAh
Talk time (2G) *
3 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
93 g
Width
47 mm
Depth
15 mm
Height
99.5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, Stopwatch, To-do list
Java technology
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Interface
USB 2.0, SyncML
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Video capability
Yes
Playback formats
MP3, AAC, AAC+, e-AAC+, WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:07:45
Uk has collected 8 expert reviews for Samsung L760 Chrome Silver 5.08 cm (2") 93 g and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Brand Image Product code Product Stock Price from
Samsung L760 Copper Gold 5.08 cm (2") 93 g Samsung L760 Copper Gold 5.08 cm (2") 93 g
(show image)
SGH-L760PDA L760 Copper Gold 0.00
(excl. VAT)
0 (incl. VAT)