location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron WorkFit-A, Single HD with Worksurface+ Black Multimedia stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkFit-A, Single HD with Worksurface+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24-275-026
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
standard (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ergotron WorkFit-A, Single HD with Worksurface+ Black Multimedia stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multimedia stand Black
  • - Material: Aluminium
  • - Maximum weight capacity: 11.3 kg Maximum screen size: 76.2 cm (30")
Warranty: Five (5) years
Long product name Ergotron WorkFit-A, Single HD with Worksurface+ Black Multimedia stand :
The long product name of Ergotron WorkFit-A, Single HD with Worksurface+ Black Multimedia stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkFit-A, Single HD with Worksurface+
More>>>
Short summary description Ergotron WorkFit-A, Single HD with Worksurface+ Black Multimedia stand:
This short summary of the Ergotron WorkFit-A, Single HD with Worksurface+ Black Multimedia stand data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron WorkFit-A, Single HD with Worksurface+, Multimedia stand, Black, Aluminium, 11.3 kg, 76.2 cm (30"), 75 x 75,100 x 100 mm

Long summary description Ergotron WorkFit-A, Single HD with Worksurface+ Black Multimedia stand:
This is an auto-generated long summary of Ergotron WorkFit-A, Single HD with Worksurface+ Black Multimedia stand based on the first three specs of the first five spec groups.

Ergotron WorkFit-A, Single HD with Worksurface+. Type: Multimedia stand, Product colour: Black, Material: Aluminium. Height adjustment: 64 cm. Package weight: 22 kg, Package dimensions (WxDxH): 940 x 533 x 292 mm