location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS42D4S TV 106.7 cm (42") Silver 1000 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS42D4S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS42D4S
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PS42D4S TV 106.7 cm (42") Silver 1000 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") Plasma
  • - 852 x 480 pixels 16:9
  • - 1000 cd/m² 3000:1
  • - 330 W
Long product name Samsung PS42D4S TV 106.7 cm (42") Silver 1000 cd/m² :
The long product name of Samsung PS42D4S TV 106.7 cm (42") Silver 1000 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS42D4SX 42" Plasma TV 852x480
More>>>
Samsung PS42D4S TV 106.7 cm (42") Silver 1000 cd/m²:
The official description of Samsung PS42D4S TV 106.7 cm (42") Silver 1000 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung, an industry leader in plasma flat panel displays, offers the latest technology in our most convenient and stylish package to date. Our 4th generation plasma panel combined with proprietary electronic chassis design creates a stunning picture. Everything you'll need in a high performance digital flat panel TV is here -a jack pack with the latest digital connectors, PC input, integrated NTSC tuner, a pedestal stand and matching speakers

Short summary description Samsung PS42D4S TV 106.7 cm (42") Silver 1000 cd/m²:
This short summary of the Samsung PS42D4S TV 106.7 cm (42") Silver 1000 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS42D4S, 106.7 cm (42"), 852 x 480 pixels, Plasma, Silver

Long summary description Samsung PS42D4S TV 106.7 cm (42") Silver 1000 cd/m²:
This is an auto-generated long summary of Samsung PS42D4S TV 106.7 cm (42") Silver 1000 cd/m² based on the first three specs of the first five spec groups.

Samsung PS42D4S. Display diagonal: 106.7 cm (42"), Display resolution: 852 x 480 pixels, Display technology: Plasma, Display brightness: 1000 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
106.7 cm (42")
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1000 cd/m²
Contrast ratio (typical) *
3000:1
Display number of colours
16.78 million colours
Display resolution *
852 x 480 pixels
Design
Product colour *
Silver
Power
Power consumption (typical) *
330 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Other features
Special features
Virtual Surround: SRS Tru Surround XT Audio Systeem: Nicam, A2 Stereo Pseudo Stereo Sound Mode: Standaard/Custom/Muziek/Film /Speech AVL Equalizer: 100 / 300 / 1K / 3K / 10KHz Sub Woofer Adjustment Sound Output: 15W x 2
Power requirements
100 ~ 260V (50/60Hz)
Operating relative humidity (H-H)
20 - 80%
Display
plasma
I/O ports
Rear Input Connectors - Audio (Mini Jack) x 1, 21-pin Scart x 2, 1 x D-Sub (RGB PC), RF x 1, Audio (RCA) x 2, DVI x 1, Composite x 1, Component x 1, S-Video x 1. Rear Output Connectors - Audio (RCA) x 1, Composite x 1.
Pixel pitch
1.095 x 1.110 mm