location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAT 160 USB External Tape Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1581A#AC3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 00:50:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year, next-day, product exchange, limited plus 9x5 phone--support for the duration of the
Long product name HP DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge :
The long product name of HP DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DAT160 USB External Tape Drive
More>>>
HP DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge:
The official description of HP DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your small or medium-sized business, remote office or workgroup with HP DAT Tape Drives offering the ability to store up to 320 GB of compressed data on a single cartridge at speeds of up to 86 GB/hr (assuming 2:1 data compression).

Low ongoing cost of ownership is provided through low-cost, durable DAT media and backward compatibility which delivers a seamless upgrade path from older drives. HP DAT Tape Drives are available in several capacity points, 320 GB, 160 GB, 72 GB, 40 GB and interface types, SCSI, SAS and USB, making them compatible with virtually any server environment.

DAT Tape Drives come complete with data and cleaning cartridge, the option to download Yosemite Server Backup Basic backup and recovery software (for a single Windows or Linux server), and HP Library and Tape Tools.

Short summary description HP DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge:
This short summary of the HP DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP DAT 160 USB External Tape Drive, Storage auto loader & library, Tape Cartridge

Long summary description HP DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HP DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HP DAT 160 USB External Tape Drive. Product type: Storage auto loader & library, Media type: Tape Cartridge

Performance
Product type *
Storage auto loader & library
Performance
Media type *
Tape Cartridge
Source Testseek summary Average rating
Reviews
Updated:
2012-06-01 03:45:25
Uk has collected 1 expert review for HP DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2012-06-01 03:45:25
The DAT 160 breathes new life into the format and provides a firm upgrade path for users of DAT 72 and DDS-4. Its remarkable that its taken over three years for the successor to DAT 72 to materialise, but DAT 160 has arrived and, in this exclusive r...
67%
Brand Image Product code Product Stock Price from
HPE

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge
(show image)
AG576A StorageWorks 3U Rack-mount SAS Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SAS Rack Mount Kit Storage auto loader & library Tape Cartridge
(show image)
AE459A StorageWorks 1U SAS Rack Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)