location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN AT-VS1804T

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-VS1804T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS1804T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792003097 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN AT-VS1804T
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One HDMI input to 4 HDMI outputs via Cat 5e cables
  • - Extends displays up to 60 m
  • - Supports HDMI (3D, Deep color)
  • - Supports Dolby True HD and DTS HD Master Audio
  • - Offers local HDMI output
  • - HDCP compatible
  • - Consumer Electronics Control (CEC) allows interconnected HDMI devices to communicate and respond to one remote control
  • - Features RS-232 serial port for command controls *
  • - Cascadable to three levels
  • - Supports superior video quality – HDTV resolutions of 480p, 720p, 1080i and 1080p (1920 x 1080)
  • - EDID mode selection
  • - Rack-mountable
  • - Note: The VS1804T AP and GUI operation instructions can be downloaded from the ATEN website (www.aten.com)
Long product name ATEN AT-VS1804T :
The long product name of ATEN AT-VS1804T. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port HDMI Cat 5 Splitter
More>>>
ATEN AT-VS1804T:
The official description of ATEN AT-VS1804T as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VS1804T HDMI Over Cat 5 Splitter is a splitter designed to connect one source to 4 displays over a long distance. Incorporating suggested compatible receivers *, the VS1804T HDMI Over Cat 5 Splitter can be a complete solution ideal for any professional A/V installation that requires multimedia content to be delivered to multiple destinations located up to 60 m away from the source.
* Compatible Receiver Units:
VB802 HDMI Over Cat 5 Repeater – cadcadable up to five levels
VE800AR HDMI Receiver

VS1804T combined with VB802 and VE800AR units can transmit signals up to 300 m

The VS1804Tsolution is perfect for a wide range of applications:
• In-store or tradeshow digital signage
• Broadcasting information in public (news, airline or train arrival/departure information)
• Sporting events
• Theater and lecture rooms
• Company training facilities

Short summary description ATEN AT-VS1804T:
This short summary of the ATEN AT-VS1804T data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN AT-VS1804T, HDMI, HDMI, 1920 x 1080 pixels, Black, 60 m, 1080i, 1080p, 480p, 720p

Long summary description ATEN AT-VS1804T:
This is an auto-generated long summary of ATEN AT-VS1804T based on the first three specs of the first five spec groups.

ATEN AT-VS1804T. Video port type: HDMI, Video out: HDMI. Maximum resolution: 1920 x 1080 pixels, Product colour: Black, Maximum operating distance: 60 m. Cable types supported: Cat5, Cat5e. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 8 W. Dimensions (WxDxH): 432.4 x 154.1 x 44 mm, Weight: 2.1 kg

Ports & interfaces
Video port type *
HDMI
Video out *
HDMI
Video ports quantity *
4
Serial ports quantity
1
DC-in jack
Yes
Features
Product colour
Black
Maximum resolution *
1920 x 1080 pixels
Full HD
Yes
3D
Yes
Maximum operating distance
60 m
HD-Ready
Yes
HDCP
Yes
Power LED
Yes
Supported video modes
1080i, 1080p, 480p, 720p
Certification
RoHS
Network
Ethernet LAN
Yes
Network
Cable types supported
Cat5, Cat5e
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
8 W
Weight & dimensions
Dimensions (WxDxH)
432.4 x 154.1 x 44 mm
Weight
2.1 kg
Packaging content
Manual
Yes
User guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
ATEN VS1504T video splitter VGA 2x VGA ATEN VS1504T video splitter VGA 2x VGA
(show image)
VS1504T VS1504T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS1208T video splitter VGA ATEN VS1208T video splitter VGA
(show image)
VS1208T VS1208T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS1204T video splitter VGA ATEN VS1204T video splitter VGA
(show image)
VS1204T VS1204T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)