location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola W375 4.57 cm (1.8") 88 g Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W375
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE9607AB2M2
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola W375 4.57 cm (1.8") 88 g Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Orange
  • - 4.57 cm (1.8") 128 x 160 pixels
  • - Rear camera resolution (numeric): 0.3 MP
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 850 mAh
Long product name Motorola W375 4.57 cm (1.8") 88 g Orange :
The long product name of Motorola W375 4.57 cm (1.8") 88 g Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W375 - GSM 900/1800/1900,128x160, 65k TFT, VGA-camera 4x zoom, FM-radio, 1,3 MB
More>>>
Motorola W375 4.57 cm (1.8") 88 g Orange:
The official description of Motorola W375 4.57 cm (1.8") 88 g Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Motorola W375
For design-crazy consumers who want a cost-friendly phone but aren’t prepared to compromise on a sleek form factor and superior functionality, the Motorola W375 delivers a rich feature set at an affordable price. Offering the best of the basics for work and play, the W375 provides a variety of features for premium entertainment, communications and organization. Enjoy the imaging, gaming and music functionality and rock to your favorite radio station via the built-in FM radio. When you need to manage business the W375 has the organizational tools you need. Complete with slim clamshell design, a shiny black finish and a large color screen, the Motorola W375 is THE mobile device to stay in style, in touch and entertained.
Style Profile
Gone are the days of the cheap phones weighed down by clunky housing and burdened by small screens. Weighing an ultra-light 3.1 ounces and boasting super-slim design and internal antennae, the Motorola W375 fits comfortably in your hand and flips open effortlessly to reveal a large, vivid color screen and streamlined keypad. Blending slim design with lustrous black housing and a unique vertical external screen, the Motorola W375 lets you look like a million dollars while staying within your budget.
Business As Usual
Delivering a full suite of organizational features, the Motorola W375 makes juggling business and pleasure seamless. You can manage your schedule via calendar and alarm clock, keep track of colleagues with vCard capabilities, host a meeting over the integrated speakerphone, transfer media files, such as pictures and polyphonic ringtones to your PC through the USB cable and experience travel-made convenient with currency converter and tri-band technology.
Putting “Fun” in Functionality
The Motorola W375 is no slouch when fun is on the agenda. Want to share your latest adventure with family and friends? Snap and send images on-the-go via VGA camera with 4x zoom and multimedia messaging* or save your best shots as wallpaper to the W375’s brilliant color display. Craving competition or missing your favorite music? Play pre-loaded games, download* and personalize your phone with the latest MP3 ringtones or jam to the W375’s integrated FM Radio via speakerphone or stereo headset support.

Short summary description Motorola W375 4.57 cm (1.8") 88 g Orange:
This short summary of the Motorola W375 4.57 cm (1.8") 88 g Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola W375, Clamshell, 4.57 cm (1.8"), 128 x 160 pixels, 0.3 MP, 850 mAh, Orange

Long summary description Motorola W375 4.57 cm (1.8") 88 g Orange:
This is an auto-generated long summary of Motorola W375 4.57 cm (1.8") 88 g Orange based on the first three specs of the first five spec groups.

Motorola W375. Form factor: Clamshell. Display diagonal: 4.57 cm (1.8"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 850 mAh, Standby time (2G): 250 h. Weight: 88 g. Product colour: Orange

Design
Product colour *
Orange
Display
Display diagonal *
4.57 cm (1.8")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
External display resolution
28 x 35 pixels
External display number of colours
Monochrome
Memory
Flash card support *
No
Internal memory
1.5 MB
Camera
Rear camera resolution (numeric)
0.3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Built-in flash
No
Front camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
No
Microphone included
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
850 mAh
Talk time (2G) *
7.5 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
88 g
Width
99 mm
Depth
18.6 mm
Height
45 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Direct printing
No
Form factor *
Clamshell
Other features
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:21:07
Uk has collected 9 expert reviews for Motorola W375 4.57 cm (1.8") 88 g Orange and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
tech-faq.com
Updated:
2013-11-20 16:20:58
The Motorola W375 is your run of the mill clamshell phone that is designed for those who want an attractive device, but do not want to pay for all of the extra features found on the high end phones. In other words, the Motorola W375 is perfectly aver...
Good Cheap ,Attractive...
Bad Lacking in features ,No 3G support...
Bottom line The Motorola W375 is an excellent phone for those who aren’t looking for all of the high end features that some of the other cell phones on the market have. Perfect for calling friends and family, the Motorola W375 is an average phone with an averag...
0%
etechreviews.com
Updated:
2014-02-28 01:59:13
Motorola W375 is one of the many cheap unlocked phones in the market and it is really affordable. Considering the features that it has to offer for such a low price, I think it is great value for money. Motorola W375 is one of those cheap unlocked phon...
0%