location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart A441 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A441
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8615A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736862981 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Aug 2008
Product end of life date
Bullet Points HP Photosmart A441 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI 4" x 12" (10x30 cm)
  • - Inkjet
  • - 36 bit
  • - Built-in display 3.81 cm (1.5")
  • - USB port
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart A441 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) :
The long product name of HP Photosmart A441 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart A441 Camera and Printer Dock
More>>>
HP Photosmart A441 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
The official description of HP Photosmart A441 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get everything you need to take and print photos without a PC. Get crisp, clear shots with an easy-to-use HP Photosmart camera, then pop it on the printer dock[p1]. Industry-leading red-eye removal ensures photos look their best and you can preview photos on the camera's own display. Then just press a button to print, long-lasting lab-quality 10 x 15 cm photos in as fast as 40 seconds. And for maximum convenience, your printer dock also recharges your camera batteries.

Short summary description HP Photosmart A441 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
This short summary of the HP Photosmart A441 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart A441, Inkjet, 4800 x 1200 DPI, 4" x 12" (10x30 cm)

Long summary description HP Photosmart A441 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm):
This is an auto-generated long summary of HP Photosmart A441 photo printer Inkjet 4800 x 1200 DPI 4" x 12" (10x30 cm) based on the first three specs of the first five spec groups.

HP Photosmart A441. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Maximum print size: 4" x 12" (10x30 cm)

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (10x15 cm)
40 s
Features
Market positioning *
Home & office
Colour depth
36 bit
Built-in display
Yes
Display diagonal
3.81 cm (1.5")
Input & output capacity
Total input capacity
20 sheets
Total output capacity
20 sheets
Paper input type
Paper tray
Paper handling
Maximum print size *
4" x 12" (10x30 cm)
Ports & interfaces
USB port *
Yes
Network
Wi-Fi *
No
Network
Ethernet LAN *
No
Bluetooth *
No
Performance
Card reader integrated
Yes
Compatible memory cards
SD
Power
Power source *
Battery
Power consumption (printing) *
19 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Width
227 mm
Depth
116.3 mm
Height
127.6 mm
Weight
1.25 kg