Lite-On logo

Lite-On 52x Half-Height CD-ROM optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19562
Info modified on:
21 Oct 2022, 10:14:07
Long product name Lite-On 52x Half-Height CD-ROM optical disc drive Internal:

Lite On CD-ROM Drive 52xspd IDE INT Retail

Short summary description Lite-On 52x Half-Height CD-ROM optical disc drive Internal:

Lite-On 52x Half-Height CD-ROM, IDE/ATA, 0.125 MB, PC, 52x, 80 ms, 800 g

Long summary description Lite-On 52x Half-Height CD-ROM optical disc drive Internal:

Lite-On 52x Half-Height CD-ROM. Interface: IDE/ATA, Drive device, buffer size: 0.125 MB, Compatible products: PC. CD read speed: 52x. Access time: 80 ms. Weight: 800 g. Media types supported: CD-ROM, CD-R, CD-RW, CD-DA, CD-ROM, CD-ROM / XA, Photo-CD, Multi-session, Karaoke-CD, Video-CD,..., Dimensions (WxDxH): 146 x 170 x 41.3 mm, Minimum RAM: 64 MB

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.