location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC S310 Smartphone 5.08 cm (2") 1150 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S310 Smartphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HCD067-00
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC S310 Smartphone 5.08 cm (2") 1150 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.08 cm (2") 176 x 220 pixels
  • - 0.2 GHz
  • - MiniSD
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1150 mAh
Long product name HTC S310 Smartphone 5.08 cm (2") 1150 mAh Black :
The long product name of HTC S310 Smartphone 5.08 cm (2") 1150 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S310 Window Mobile 5.0 Smartphone
More>>>
Short summary description HTC S310 Smartphone 5.08 cm (2") 1150 mAh Black:
This short summary of the HTC S310 Smartphone 5.08 cm (2") 1150 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC S310 Smartphone, 5.08 cm (2"), 176 x 220 pixels, 0.2 GHz, Black

Long summary description HTC S310 Smartphone 5.08 cm (2") 1150 mAh Black:
This is an auto-generated long summary of HTC S310 Smartphone 5.08 cm (2") 1150 mAh Black based on the first three specs of the first five spec groups.

HTC S310 Smartphone. Display diagonal: 5.08 cm (2"), Display resolution: 176 x 220 pixels. Processor frequency: 0.2 GHz. Rear camera type: Single camera. Battery capacity: 1150 mAh. Product colour: Black. Weight: 105 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 08:31:34
Uk has collected 12 expert reviews for HTC S310 Smartphone 5.08 cm (2") 1150 mAh Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
theregister.co.uk
Updated:
2013-11-09 08:31:34
Despite measuring up at just 10.8 x 4.7 x 1.85cm and weighing only 105g, the S310 feels bulky for a modern phone. That initial reaction isnt helped by what at first seems like uninspired styling. True, when it comes to colours we were handed the wor...
Bottom line The HTC S310 might have been at the back of the room when they were handing out style, but its usability almost makes up for that. It doesnt really have any additional features over and above most other smartphones on the market. However, someone loo...
60%
pcadvisor.co.uk
Updated:
2013-11-09 08:31:34
Microsofts WM5 (Windows Mobile 5.0) is a powerful operating system for handheld devices, combining email, WAP, calendar and task reminders with web browsing and cut-down versions of familiar Office applications. Most PDAs now run on WM5, as do many...
Bottom line The smartphone market certainly isnt easy to crack, but HTC has given itself a chance with this offering. The S310 is functional, practical, attractive and, above all, easy to use. Rosemary Haworth Lowest online price: £N/A...
90%
itreviews.com
Updated:
2013-11-09 08:31:34
quad-band Windows Mobile Smartphone: HTC has been making Windows Mobile devices - both Smartphones and Pocket PCs - for a long time, but it was only earlier this year that the company decided to strike out and use its own...
0%
howardchui.com
Updated:
2013-11-09 08:31:34
HTC S310 Review February 6th, 2007 I just finished up my review of the HTC S310. They’re entry level Smartphone. Make sure you check out my S310 picture gallery too. Physical Impressions: I wasn’t impressed when I picked up the S310 for the f...
60%
theunwired.net
Updated:
2013-11-09 08:31:34
Since late last year, I was testing the HTC S310 (code named HTC Oxygen) which is HTCs first budget Windows Mobile Smartphone. No, for techies and gadget-lovers, this device isnt anything special but for newbies, beginners or simply users without any...
0%
trustedreviews.com
Updated:
2013-11-09 08:31:34
Going for a handset without an operator behind it means you pay an unsubsidised price. Getting hold of the HTC S310 could be expensive therefore, as currently it's only available SIM free. The upside of going SIM free is that you can take your handset wit...
60%