Garmin logo

Garmin GPSMAP 76CSx navigator Handheld LCD 218 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45550
Info modified on:
07 Mar 2024, 15:34:52
Long product name Garmin GPSMAP 76CSx navigator Handheld LCD 218 g:

GPSMAP 76CSx

Short summary description Garmin GPSMAP 76CSx navigator Handheld LCD 218 g:

Garmin GPSMAP 76CSx, 38 s, 1 s, 10 m, 0.05 m/s, 160 x 240 pixels, LCD

Long summary description Garmin GPSMAP 76CSx navigator Handheld LCD 218 g:

Garmin GPSMAP 76CSx. Acquisition times - cold: 38 s, Acquisition times - warm: 1 s, GPS accuracy - position: 10 m. Display resolution: 160 x 240 pixels, Display: LCD, Display size (HxV) (imperial): 40.6 x 55.9 mm (1.6 x 2.2"). Form factor: Handheld, Certification: RoHS. Battery type: AA, Battery life (max): 10 h. Weight: 218 g, Width: 69 mm, Depth: 30 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.