HP logo

HP RM1-1298 printer/scanner spare part Separation pad

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149596
Info modified on:
12 Jan 2019, 22:45:03
Long product name HP RM1-1298 printer/scanner spare part Separation pad:

Separation pad assembly

HP RM1-1298 printer/scanner spare part Separation pad:

Includes the pad and spring located on the arm in the holder frame - Mounts toward the front of the tray 2

Short summary description HP RM1-1298 printer/scanner spare part Separation pad:

HP RM1-1298, Separation pad, Stainless steel, White

Long summary description HP RM1-1298 printer/scanner spare part Separation pad:

HP RM1-1298. Type: Separation pad, Device compatibility: Laser/LED printer, Brand compatibility: HP, Compatibility: LaserJet 1160, 1320, P2014, P2015, Product colour: Stainless steel, White

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.