location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 8250 Flatbed scanner 4800 x 4800 DPI A4 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9932A
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:49:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Apr 2006
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet 8250 Flatbed scanner 4800 x 4800 DPI A4 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 4800 x 4800 DPI
  • - Colour scanning
  • - A4
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 80 W
Warranty: One-year exchange repairphone and web support
Long product name HP Scanjet 8250 Flatbed scanner 4800 x 4800 DPI A4 Grey :
The long product name of HP Scanjet 8250 Flatbed scanner 4800 x 4800 DPI A4 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, Flatbet, CCD, 4800dpi, 48-bit, 15ppm, USB 2.0
More>>>
HP Scanjet 8250 Flatbed scanner 4800 x 4800 DPI A4 Grey:
The official description of HP Scanjet 8250 Flatbed scanner 4800 x 4800 DPI A4 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Build your own solution based on innovation and reliability you can trust. The The HP Scanjet 8250 is designed for both efficiency and flexibility. With the included included automatic document feeder you get fast, unattended multi-page scanning scanning up to 15 pages per minute and two-sided scanning. Enjoy professional-quality professional-quality results with 4800-dpi optical resolution and 48-bit color, plus plus preview scans in about 4 seconds using one-touch buttons and HP’s Instant-on Instant-on technology. With industry-leading document management software software and legal-size document scanning, it has everything you need for the the office.

Short summary description HP Scanjet 8250 Flatbed scanner 4800 x 4800 DPI A4 Grey:
This short summary of the HP Scanjet 8250 Flatbed scanner 4800 x 4800 DPI A4 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 8250, 216 x 297 mm, 4800 x 4800 DPI, 48 bit, 15 ppm, Flatbed scanner, Grey

Long summary description HP Scanjet 8250 Flatbed scanner 4800 x 4800 DPI A4 Grey:
This is an auto-generated long summary of HP Scanjet 8250 Flatbed scanner 4800 x 4800 DPI A4 Grey based on the first three specs of the first five spec groups.

HP Scanjet 8250. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 4800 x 4800 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Grey. Sensor type: CCD, Scan file formats: BMP, FPX, GIF, HTML, JPG, PCX, PDF, PNG, RTF, TIFF, TXT. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
4800 x 4800 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Greyscale levels
256
ADF scan speed (b/w, A4)
15 ppm
Design
Scanner type *
Flatbed scanner
Product colour *
Grey
Built-in display *
No
Performance
Sensor type *
CCD
Scan file formats
BMP, FPX, GIF, HTML, JPG, PCX, PDF, PNG, RTF, TIFF, TXT
Paper handling
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
80 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Minimum storage drive space
700 MB
Minimum RAM
64 MB
Minimum processor
Intel Pentium II
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.1, Mac OS 9.2, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
0 - 90%
Certificates
Certification
CE, FCC, SMA, GOST, MIC, BSMI
Weight & dimensions
Width
574 mm
Depth
399 mm
Height
196 mm
Weight
2.79 kg
Packaging content
Cables included
AC, USB
Quick start guide
Yes
AC adapter included
Yes
Drivers included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Country Distributor
United Kingdom 1 distributor(s)