icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
HPE logo

HPE 504271-B21 computer case Full Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170177
Info modified on:
15 Feb 2021, 19:04:13
Long product name HPE 504271-B21 computer case Full Tower Black:

HP ML330 G6 CTO Chassis

Short summary description HPE 504271-B21 computer case Full Tower Black:

HPE 504271-B21, Full Tower, Server, Black, 5U, 3.5", 199.9 mm

Long summary description HPE 504271-B21 computer case Full Tower Black:

HPE 504271-B21. Form factor: Full Tower, Type: Server, Product colour: Black. Supported HDD sizes: 3.5". Width: 199.9 mm, Depth: 3221 mm, Height: 612.9 mm

Specs
Recommended products
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.