location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet D2460 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D2460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB611A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736786867 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2008
Product end of life date
certification (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Deskjet D2460 inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 6.9 ppm
  • - USB port
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Deskjet D2460 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Deskjet D2460 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 20W, 4800 x 1200dpi, 6.9ppm/2.9ppm, 56dB
More>>>
HP Deskjet D2460 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Deskjet D2460 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print crisp, long-lasting documents, web pages and beautiful colour photos with this stylish, compact and easy-to-use printer. Save time and ink using the one-touch print-cancel button and make cut-off web pages a thing of the past with HP Smart Web Printing. Want even better quality photos? An optional photo cartridge (not included, please purchase separately) transforms your everyday printer into a 6-ink photo printer. And included software makes editing and sharing photos easy too.

Short summary description HP Deskjet D2460 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Deskjet D2460 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet D2460, Colour, 4800 x 1200 DPI, 2, A4, 1000 pages per month, 6.9 ppm

Long summary description HP Deskjet D2460 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet D2460 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet D2460. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 6.9 ppm. Product colour: Black, Silver

Features
Page description languages *
LIDIL
Colour *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing
Print resolution colour
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
14 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6.9 ppm
Print speed (colour, normal quality, A4/US Letter)
2.9 ppm
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal
Envelopes sizes
10, C6, DL
Borderless printing media sizes
4x6
Paper tray media weight
70 - 90 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Sound pressure level (printing)
56 dB
Design
Market positioning *
Home & office
Product colour *
Black, Silver
Built-in display *
No
Certification
EN 55022: 1998+A1: 2000+A2: 2003/Class B/CISPR 22: 1997 Class B+A1: 2000+A2: 2002; EN 55024: 1998/A1: 2001/A2: 2003/CISPR 24: 1997/A1:2001, A2:2002:; EN 61000-3-2: 2000 (2nd Edition); EN 61000-3-3: 1995+A1: 2001; FCC Title 47 CFR, Part 15 Class B
Power
Power consumption (printing) *
20 W
Power consumption (off)
1 W
Power consumption (standby)
7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
428.2 mm
Depth
192.3 mm
Height
142.1 mm
Weight
2.5 kg
Packaging data
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Bundled software
HP Photosmart Essential
Source Testseek summary Average rating
Reviews
Updated:
2012-12-15 02:44:21
Uk has collected 1 expert review for HP Deskjet D2460 inkjet printer Colour 4800 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%