MM logo

MM Black Laser Toner - Lexmark X463H11G High capacity - For Lexmark X 463 / 464 / 466 toner cartridge 1 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60138
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Laser Toner - Lexmark X463H11G High capacity - For Lexmark X 463 / 464 / 466 toner cartridge 1 pc(s):

MM Print Supplies 66103DK - Lexmark X463H11G Høj kapacitet - Black Laser Toner for Lexmark X 463 / 464 / 466

MM Black Laser Toner - Lexmark X463H11G High capacity - For Lexmark X 463 / 464 / 466 toner cartridge 1 pc(s):

MM Print Supplies Lasertoner Recycled
MM Print Supplies is a Danish brand of recycled printer supplies for laser and inkjet printers.
MM Print Supplies is recycling original laser cartridges into new products giving you the best from both worlds - low costs and high quality printing.

Quality
MM Print Supplies Lasertoner Recycled are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities. All production processes are of the highest quality as well as environmentally friendly. To ensure prefect printing quality new essential components as opc unit, pcr, viper blade, doctor blade are installed. All parts are produced to meet or exceed original quality.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Black Laser Toner - Lexmark X463H11G High capacity - For Lexmark X 463 / 464 / 466 toner cartridge 1 pc(s):

MM Black Laser Toner - Lexmark X463H11G High capacity - For Lexmark X 463 / 464 / 466, Black, 1 pc(s)

Long summary description MM Black Laser Toner - Lexmark X463H11G High capacity - For Lexmark X 463 / 464 / 466 toner cartridge 1 pc(s):

MM Black Laser Toner - Lexmark X463H11G High capacity - For Lexmark X 463 / 464 / 466. Printing colours: Black, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.