location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart A826 fotostudio voor thuis photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart A826 fotostudio voor thuis
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8550A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585085132 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart A826 fotostudio voor thuis photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet Borderless printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Built-in display 17.8 cm (7") LCD
  • - Bluetooth USB port
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart A826 fotostudio voor thuis photo printer Inkjet 4800 x 1200 DPI :
The long product name of HP Photosmart A826 fotostudio voor thuis photo printer Inkjet 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart A826
More>>>
HP Photosmart A826 fotostudio voor thuis photo printer Inkjet 4800 x 1200 DPI:
The official description of HP Photosmart A826 fotostudio voor thuis photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Put a photo centre in your home – choose, create and print personalised photos via a huge 17.7 cm touch screen. Use the stylus and on-screen keyboard to add messages and graphics – no PC required. Internal 100-sheet paper tray keeps things neat.

Print, share and enjoy your photos via a stylish home photo centre with a 17.7 cm touch screen.

• Share your photos your way, with a PC-free home photo centre. Just insert a memory card, view photos one by one or as slideshows on a 17.7 cm colour touch screen, and print with the touch of a finger.


Add messages and more to photos with the touch screen keyboard and on-board graphics.

• Create truly personal photo memories via the intuitive touch screen. Use the stylus to write or draw in a choice of colours, or add captions using the on-screen keyboard. Select from 200+ graphics and borders by simply touching the screen.


Keep your photo paper neat and ready to print with an internal 100-sheet tray.

• Keep paper neat and instantly ready to print with a 100-sheet internal tray. Print photos with or without borders at up to 13 x 18 cm. Get instant-drying photos you can handle straight from the printer with HP Advanced Photo Paper.

Short summary description HP Photosmart A826 fotostudio voor thuis photo printer Inkjet 4800 x 1200 DPI:
This short summary of the HP Photosmart A826 fotostudio voor thuis photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart A826 fotostudio voor thuis, Inkjet, 4800 x 1200 DPI, Borderless printing, Bluetooth, Direct printing, Graphite, White

Long summary description HP Photosmart A826 fotostudio voor thuis photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart A826 fotostudio voor thuis photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart A826 fotostudio voor thuis. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI, Borderless printing. Bluetooth. Direct printing. Product colour: Graphite, White

Printing
Borderless printing *
Yes
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Features
Market positioning *
Home & office
Product colour *
Graphite, White
Number of print cartridges
1
Printing colours
Cyan, Magenta, Yellow
Built-in display
Yes
Display
LCD
Display diagonal
17.8 cm (7")
Number of printing colours
3
Electromagnetic compatibility
CISPR 22:1997 / EN 55022:1998 + A1:2000 + A2:2003 Class B, CISPR 24:1997 / EN 55024:1998 + A1:2001 + A2:2003, IEC 61000-3-2: 2000 + A1:2000 + A2:2004, IEC61000-3-3:1994 + A1:2001, CFR 47 Part 15 Class B, ICES-003 Issue 4 - 2003
Safety
IEC 60950 -1:2001 / EN 60950-1: 2001; IEC 60825-1 Edition 1.2:2001 / EN 60825-1+A11+A2+A1: 2002 Class 1 (for LED/Laser) 3) NOM 019 SCFI 1998 4) GB 4943-2001
Input & output capacity
Total input capacity
100 sheets
Total output capacity
40 sheets
Paper input type
Sheetfed
Maximum input capacity for cards
Up to 100
Paper handling
ISO A-series sizes (A0...A9)
A6
Media types supported
Photo paper
Custom media sizes
100 x 150 mm, 130 x 180 mm, 100 x 300 mm
Duplex print options
None (not supported)
Paper handling
100-sheet 13 x 18 cm photo paper tray, 100-sheet output tray
Standard media sizes
100 x 150 mm, 130 x 180 mm, 100 x 300 mm
Recommended media
HP Advanced Photo Paper: 10 x 15 cm
Paper handling standard/input
100-sheet input tray
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
1 USB 2.0, 1 PictBridge, 4 memory card slots
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
Yes
Performance
Internal memory
64 MB
Card reader integrated
Yes
Power
Power consumption (printing) *
16 W
Power consumption (standby)
6.7 W
AC input voltage
120 - 240 V
AC input frequency
50 - 60 Hz
Acoustic power emissions
5.5 B(A) (active/printing)
System requirements
Minimum system requirements
900 MB hard disk space (Windows Vista), for all other systems: 350 MB available hard disk space for software installation, CD-ROM or DVD-ROM drive, Internet access recommended, SVGA 800 x 600 monitor with 16-bit colour (32-bit colour recommended), USB port and USB cable, Adobe Acrobat Reader 5 or higher, Internet Explorer 6.0 or higher; Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor (1 GHz processor, 1 GB memory or higher recommended); Windows XP (Home, Professional): any Intel Pentium II, Celeron or compatible processor, 233 MHz (Pentium III 300 MHz or higher recommended); Windows XP Professional x64: any AMD Athlon 64, AMD Opteron, Intel Xeon with Intel EM64T support, Intel Pentium 4 with Intel EM64T support, 256 MB RAM (512 MB or higher recommended), Internet Explorer
Weight & dimensions
Width
264.2 mm
Depth
384.1 mm
Height
372.1 mm
Weight
3.84 kg
Packaging data
AC adapter included
Yes
Bundled software
HP Photosmart software
Other features
Power requirements
Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Control panel
14.2 cm display with touchscreen
Standard input trays
1
Technical features
17.7 cm (7.0") touch screen colour display and stylus; 200+ instant borders/graphics plus hand-writing, drawing and touch screen keyboard facility.
Paper handling standard/output
100-sheet output tray
Compatible operating systems
Windows XP Home, Windows XP Professional, Windows Vista Ready, Mac OS X v10.3.9, Mac OS X v10.4, Intel Mac
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 00:51:22
Uk has collected 33 expert reviews for HP Photosmart A826 fotostudio voor thuis photo printer Inkjet 4800 x 1200 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
electricpig.co.uk
Updated:
2011-09-27 00:50:58
Cramming tons of features into a titchy box that looks a bit like one of those robots in crappy sci-fi film from the 70s, Silent Running, the HPA826 is worth every single 135,000 pennies you outlay for it.The HP A826 is dead easy to use. Why they bothe...
Good Prints bursting with colour. Superfast printing speed.
Bad The price gets pushed up when you factor in ink and photo paper.
Bottom line Prints? Charming! That's what we think of the HP A826 anyway. This is royalty among printers...
80%
gadgetshow.channel5.com
Updated:
2011-09-27 00:50:58
The HP A826 is a home printer with seven-inch touchscreen, USB and memory card slots, a stylus for editing, writing or drawing on your images and 100-sheet internal tray. The photo print time is as quick as 39 seconds! The goodDon’t even bother looking...
Good Don’t even bother looking at the manual, this is the easiest photo printer ever made. If you can’t follow the simple touchscreen instructions to turn digital snaps into punchy little 7x5-inch prints, you probably haven’t got any fingers...
Bad As you might expect, prints are a little more expensive than you’ll pay at Boots – but not much. Shop around for HP’s value pack of 6x4-inch paper and ink and you can get the price down to about 25p a print. Unlike most of HP’s pos...
Bottom line Your mum will love it, your kids will love it, even some smart household pets will find it meets their photo printing needs. The best postcard printer around. Best offers for the HP A826Oyyy.co.uk £132.36 Amazon Marketplace £169.00 HP A826 is ta...
100%
techradar.com
Updated:
2011-09-27 00:51:00
The HP A826 is surely as much a style statement as a printer. It looks like a prop from a 1950s sci-fi B-movie, and will certainly provide a talking point. The touch-screen interface adds to the fun-factor and, as well as a selection of photo enhanceme...
Good Touchscreen, Easy to use, Decent print quality, Fun features...
Bad Odd styling wont be to everyones taste, Pricier than most rivals...
90%
expertreviews.co.uk
Updated:
2011-09-27 00:51:03
Its a bit Dr Who, this one. Great screen, but not the best value. Although it can only print 6x4 and 7x5 inch photos, HPs odd-looking blue and white pod is only a little smaller than most of the A4 printers. One of the reasons for this is that it...
80%
gadgetspeak.com
Updated:
2011-09-27 00:51:05
While the printing of photographs could be carried out using a basic inkjet or multifunction device, for increased functionality and ease of use you might prefer a dedicated photo printer such as the HP Photosmart A826 Home Photo Centre model. Despite...
72%
itreviews.com
Updated:
2011-09-27 00:51:05
The Photosmart A826 is a great little printer, particularly if youre interested in standalone photo printing. The ability to handle 18 x 13cm prints as well as 15 x 10cm is handy, but not nearly as handy as the touch-screen for selection and mark-up...
0%
alphr.com
Updated:
2011-09-27 00:51:05
With a design straight from 1970s sci-fi, the A826 couldnt look much less like a thermal inkjet printer. Theres a USB socket round the back, but no PC is needed to select, edit or print - just use the excellent 7in touchscreen, memory card reader...
67%
pocket-lint.com
Updated:
2011-09-27 00:51:05
The Photosmart A826 Home Photo Centre is an innovative printer that offers users shy of printing from the computer a simple and effective way to print. The large screen is easy to use and you can see that HP has designed this to be a standalone rather...
Good Large screen, easy to use, good quality prints...
Bad Large for a compact photo printer, not the cheapest way to print pictures...
Bottom line Its like having a printing booth in your home...
90%
pcadvisor.co.uk
Updated:
2011-09-27 00:51:10
The HP Photosmart A826 is a kiosk-shaped compact photo printer that features a 7in touchscreen and a stylus. Designed for what HP calls "busy mums", the HP Photosmart A826 streamlines the process of printing photos: its as easy as inserting a photo...
Bottom line The HP Photosmart A826 is a great choice for beginning photographers who want to print their digital photos as easily as possible. The printers case design could use some improvement for greater ease of handling, and dark prints appear a little dull;...
80%
goodgearguide.com.au
Updated:
2011-11-04 15:58:20
The HP Photosmart A826 is a kiosk-shaped compact photo printer that features a 7in touchscreen and a stylus. Designed for what HP calls "busy mums", the HP Photosmart A826 streamlines the process of printing photos: its as easy as inserting a photo st...
Good User-friendly, intuitive menu...
Bad Its expensive, dark prints are a little dull, its not portable, average performance The Final Word The HP Photosmart A826 is a great choice for beginning photographers who want to print their digital photos as easily as possible. The printers case d...
Bottom line The HP Photosmart A826 is a great choice for beginning photographers who want to print their digital photos as easily as possible. The printers case design could use some improvement for greater ease of handling, and dark prints appear a little dull;...
80%
Businessweek.com
Updated:
2011-09-27 00:50:58
The Good: Uniquely styled printer produces rich, clear photo prints right from your digital camera The Bad: Pricey prints; printer cable not included, so connecting to a PC will cost extra The Bottom Line: If youre armed with the right ink and paper...
Good Uniquely styled printer produces rich, clear photo prints right from your digital camera...
Bad Pricey prints; printer cable not included, so connecting to a PC will cost extra...
Bottom line If youre armed with the right ink and paper, printing vivid snapshots is a breeze...
80%
tipa.com
Updated:
2011-09-27 00:51:00
With its 7-inch screen and its unique ‘small TV’ appearance, the HP Photosmart A826 distinguishes itself from its competitors. The integral card reader accepts all main card formats currently used in the market, and you just have to insert a card to s...
0%
mymac.com
Updated:
2011-09-27 00:51:03
HP Photosmart A826 Snapshot Photo PrinterCompany: Hewlet PackardAre there times when you just want a photo printed from your digital camera. You would like to forget about going to your computer, booting it up, copying the photo off the camera, settin...
70%
pcworld.com_techhive.com
Updated:
2011-09-27 00:51:08
The advanced features of this snapshot photo printer--such as a touch screen and 5-by-7-inch media handling--might merit the price, but its still awfully high.
Good Large, intuitive touchscreen interface, Takes 4by6inch and 5by7inch media...
Bad Slow; very expensive, Input tray is awkward...
Bottom line The advanced features of this snapshot photo printer--such as a touch screen and 5-by-7-inch media handling--might merit the price, but its still awfully high.
69%
macworld.com
Updated:
2011-09-27 00:51:10
SummaryPros: Extremely intuitive and innovative user interface; attractive kiosk-shaped design. Cons: Dark prints appear flat and dull due to processed blacks; rounded, smooth design makes printer clumsy to handle. Price as rated: $250 Best Current Pri...
Good Extremely intuitive and innovative user interface; attractive kiosk-shaped design.
Bad Dark prints appear flat and dull due to processed blacks; rounded, smooth design makes printer clumsy to handle.
Bottom line The HP Photosmart A826 is a great choice for beginning photographers who want to print their digital photos as easily as possible. The printer’s case design could use some improvement for greater ease of handling, and dark prints appear a little...
70%
trustedreviews.com
Updated:
2011-09-27 00:51:11
Dedicated photo printers are small machines with tiny screens, right? You open them up and load them with paper each time you want to print, because they only take a few sheets of photo paper at a time and the paper sticks out the top, getting dusty. Non...
80%
pcmag.com
Updated:
2011-09-27 00:51:14
Every so often, I get to play with—uh, test—something new and different. The HP Photosmart A826 Home Photo Center ($249.99 direct) is a prime example. Think of it as a photo kiosk for your kitchen (or anywhere else you like). Modeled on the so...
Good Kiosk-style, 7-inch touch screen. Shows photos at 4.2 inches diagonally. Prints 5-by-7s, 4-by-6s, and panoramas up to 4 by 12 inches.
Bad Although quality and speed are both respectable, both are a step below the best available.
Bottom line The HP Photosmart A826 Home Photo Center is literally a home photo kiosk, with a 7-inch touch screen and no need for connecting to a computer...
80%
allthingsd.com
Updated:
2011-09-27 00:51:19
Email: mossbergsolution@wsj.com Published on August 29, 2007 Print Share Sphere Comment Tagged: memory card, Photosmart, Katherine Boehret, touchscreen, slide show, frame, editing, screen, image, photo, Web, keyboard, Hewlett-Packard, H-P, printer, Wa...
0%
computershopper.com
Updated:
2011-09-27 00:51:20
Many photo printers claim to work without a computer, but the reality usually isnt so appealing. Youre typically left squinting at your shots on a tiny LCD screen, only to give up and use your PC to tweak the images. Not so with the $249...
Good Easy for non-technical users; fun "creative" modes for editing photos; excellent screen and interface; good print quality...
Bad Expensive; stingy starter ink cartridge; slow; no way to save edits and tweaks to memory cards...
Bottom line This fun, innovative photo printer shines as a stand-alone device for newbie users—though it might not be cost-effective if you just want a snapshot printer for your PC...
83%
Country Distributor
United Kingdom 1 distributor(s)