location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X4850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16Z0003
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 10 ppm
  • - Mono copying Mono scanning
  • - Wi-Fi
  • - 7.1 kg
Long product name Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi :
The long product name of Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X4850- Wireless three-in-one(Print/Copy/Scan)
More>>>
Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
The official description of Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Printing
Users gain freedom and flexibility with built-in 802.11g wireless technology. Compatible with Wi-Fi Certified IEEE 802.11g/b/n

High quality printing from virtually anywhere in the home over a secure wireless network(1)

Share the Lexmark X4850 wirelessly among multiple computers

Easy guided setup with Lexmark installation software

Connect wireless or with USB cable

Print
Fast Speeds! Up to 30 ppm black and 27 ppm color printing(5)

Save paper, money and the environment with built-in two sided printing

Professional quality text and graphics; up to 4800x1200 dpi on glossy photo paper

Automatic cartridge alignment for optimal print quality

Print Microsoft documents and PDFs directly from USB Flash drive (2)

Copy
1-Touch PC-free copying (color or black)

Up to 27 cpm black and 21 cpm color(6)

Scan
Flatbed scanner easily handles thick books, reports and more

48-bit color scanner depth; 16-bit grayscale

Optical Character Recognition (OCR) software allows you to easily scan hard documents into a soft copy format

Photo Printing
Direct photo printing with memory cards, USB Flash drive or with PictBridge™ enabled camera

View and edit photos easily with 2.4" (6 cm) color display

Enjoy borderless prints on popular photo sizes

Create brilliant photos with optional 6-color printing

Lexmark Software Suite
Lexmark Productivity Studio software makes creative projects easy

Lexmark Toolbar makes printing from the Internet easy

Cartridge Compatibility
Black: 42(3), 42A, 44 High Yield

Color: 41(3), 41A, 43 High Yield

Photo: 40

evercolor(TM)2 inks resist fading, highlighting, water and humidity (4)

Paper Compatibility
Lexmark PerfectFinish™ Photo Paper

Short summary description Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
This short summary of the Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X4850, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X4850. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (colour, draft quality, A4/US Letter)
27 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
27 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
1500 pages per month
Digital sender
No
Number of print cartridges *
4
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Coated paper, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
2l, A2 baronial, Executive, Hagaki card, Index card, l, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Photo paper sizes (imperial)
4x6, 4x8, 5x7
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Performance
Compatible memory cards
Microdrive
Design
Market positioning *
Home & office
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO.
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
7.1 kg
Packaging data
Package weight
8.81 kg
Packaging content
Bundled software
Lexmark Productivity Studio
Other features
Wireless technology
802.11g
Compatible operating systems
Microsoft Windows XP Microsoft Windows XP Professional x64 Microsoft Windows Vista Apple Mac OS X (10.4.4-10.4.x Intel) Apple Mac OS X (10.3.x-10.4.x Power PC) Microsoft Windows 2000 5.00.2195 Microsoft Windows Vista x64
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:44:21
Uk has collected 10 expert reviews for Lexmark X4850 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-14 19:44:21
Lexmark’s X4850 is excellent value for money. It costs just £129.99, but includes features such as wireless networking that aren’t found in even its more expensive rivals. Lexmark’s attention to detail is evident from the moment you inse...
Good Good performance and print quality, as well as wireless networking and double-sided printing at a very competitive price...
Bad Four-colour printing lacks the subtle tones of six-colour rivals, relatively low scanning resolution...
80%
pcadvisor.co.uk
Updated:
2011-08-14 19:44:21
Designed for the home user, the Lexmark X4850 is a photo printer, copier and scanner all-in-one with a subtle enhancement - it has wireless capabilities. In contrast to the mish-mash of models that have traditionally made up the range, Lexmark is no...
Bottom line Neither of the new Lexmark wireless multifunction printers is cheap, but the wireless features are well worth looking into. Add to that great ease of use and very competent print quality, and the X4850 is a very decent model for photo enthusiasts. Rob...
80%
expertreviews.co.uk
Updated:
2011-08-14 19:44:21
Printer that does it all, except printing. Feature-packed all-in-one let down by print quality. Lexmarks X4850 is one of those all-in-one devices that tries to pack in everything you need to add to your PC for home and office tasks. Its a combined...
40%
goodgearguide.com.au
Updated:
2011-11-05 10:17:47
Designed for the home user, the Lexmark X4850 is a photo printer, copier and scanner all-in-one with a subtle enhancement -- it has wireless capabilities. In contrast to the mish-mash of models that have traditionally made up the range, Lexmark is now...
Good 2.4in photo display, allowing you to check and edit photos...
Bad Slow print time for good quality prints The Final Word Neither of the new Lexmark wireless multifunction printers is cheap, but the wireless features are well worth looking into. Add to that great ease of use and very competent print quality, and the X...
Bottom line Neither of the new Lexmark wireless multifunction printers is cheap, but the wireless features are well worth looking into. Add to that great ease of use and very competent print quality, and the X4850 is a very decent model for photo enthusiasts.
70%
v3.co.uk
Updated:
2011-08-14 19:44:21
Lexmark is really going gung-ho with its range of wireless multifunctional devices at the moment, launching new models on an almost monthly basis. The X4850 is a higher-spec version of the X4550, which was released recently. Both printers have the same...
Good Wireless; good all-round printer...
Bad Not the best for photo prints...
Bottom line A versatile all-in-one device for the home office...
80%