location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHE5105PP/10 headphones/headset Wired In-ear Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHE5105PP/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHE5105PP/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410713251
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHE5105PP/10 headphones/headset Wired In-ear Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Purple In-ear Headset
  • - Wired
  • - 6 - 23500 Hz 16 Ω 102 dB
Long product name Philips SHE5105PP/10 headphones/headset Wired In-ear Purple :
The long product name of Philips SHE5105PP/10 headphones/headset Wired In-ear Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6-23500 Hz, 16 ohm, 15 mW, 102 dB, 1.2 m, 3.5 mm, Purple
More>>>
Philips SHE5105PP/10 headphones/headset Wired In-ear Purple:
The official description of Philips SHE5105PP/10 headphones/headset Wired In-ear Purple as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Relish in clear, natural sound plus smart anti-tangle magnetic cables
Funky yet elegant, the CitiScape St Germain is inspired by Paris’ boho charm. Soft, noise isolating ear caps seal in clear, natural sound for total comfort and enjoyment, while antitangle magnetic cables keep life smooth.

Total immersion
- Precisely tuned 10mm drivers deliver clear & detailed sound
- Noise isolating ear caps to block out the city's noise

Supreme comfort
- Choose from 3 pairs of ear caps for a perfect fit
- Magnetic fluted earbuds ensure neat and easy storage
- Flat 1.2m anti-tangle cable keeps you kink- and knot-free

Music and calls
- Switch from music to phone calls with built-in microphone
- Easy music sharing
- Smart sliding cable for fun and effortless music sharing

Short summary description Philips SHE5105PP/10 headphones/headset Wired In-ear Purple:
This short summary of the Philips SHE5105PP/10 headphones/headset Wired In-ear Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHE5105PP/10, Wired, 6 - 23500 Hz, 16 g, Headset, Purple

Long summary description Philips SHE5105PP/10 headphones/headset Wired In-ear Purple:
This is an auto-generated long summary of Philips SHE5105PP/10 headphones/headset Wired In-ear Purple based on the first three specs of the first five spec groups.

Philips SHE5105PP/10. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 6 - 23500 Hz. Cable length: 1.2 m. Weight: 16 g. Product colour: Purple

Performance
Product type *
Headset
Wearing style *
In-ear
Product colour *
Purple
Cable length
1.2 m
Ports & interfaces
Connectivity technology *
Wired
Connector contacts plating
Gold
Headphones
Headphone frequency
6 - 23500 Hz
Impedance
16 Ω
Headphone sensitivity
102 dB
Magnet type
Neodymium
Driver unit
1 cm
Driver type
Dynamic
Weight & dimensions
Width
22 mm
Depth
12 mm
Height
24 mm
Weight
16 g
Packaging data
Package width
95 mm
Package depth
20 mm
Package height
175 mm
Package weight
25 g
Package type
Blister
Packaging content
Ear pads
Yes
Other features
Cable type
OFC
Number of products included
1 pc(s)
Voice coil type
CCAW