location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB PC to PC File Transfer Device L2 USB cable White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB PC to PC File Transfer Device L2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y6662
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:26:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo USB PC to PC File Transfer Device L2 USB cable White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Male
  • - Male
  • - 16 Mbit/s
  • - White
Long product name Lenovo USB PC to PC File Transfer Device L2 USB cable White :
The long product name of Lenovo USB PC to PC File Transfer Device L2 USB cable White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB PC to PC File Transfer Device L2
More>>>
Lenovo USB PC to PC File Transfer Device L2 USB cable White:
The official description of Lenovo USB PC to PC File Transfer Device L2 USB cable White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PC to PC File Transfer Device is the premier file and data sharing solution for MAC and Windows users. The PC2PC Linker utility software is already embedded on the PC to PC File Transfer Device and will automatically load onto your system. Transfer e-mail, music, photos, videos and document files from one computer to another, at speeds up to 480 Mbps. Compatible with Windows 2000, Windows XP, Windows Vista and Windows 7 and Mac OS, the PC to PC File Transfer Device is ideal for those transferring important files to a new computer and also allows you to quickly transfer music or video files to a friend's computer. The PC to PC File Transfer Device is compatible and provides a direct computer-to-computer file transfer to save time.

- Bi-directional data transfer between two computers.
- Fast transfer rate up to 16MB/second.
- No file size or media capacity limitations.
- Plug & Play.
- PC2PC Linker software program loads automatically.

Short summary description Lenovo USB PC to PC File Transfer Device L2 USB cable White:
This short summary of the Lenovo USB PC to PC File Transfer Device L2 USB cable White data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB PC to PC File Transfer Device L2, Male/Male, White

Long summary description Lenovo USB PC to PC File Transfer Device L2 USB cable White:
This is an auto-generated long summary of Lenovo USB PC to PC File Transfer Device L2 USB cable White based on the first three specs of the first five spec groups.

Lenovo USB PC to PC File Transfer Device L2. Connector gender: Male/Male, Product colour: White

Features
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum data transfer rate
16 Mbit/s
Features
Product colour *
White
Other features
Compatible operating systems
Windows 2000, Windows XP, Windows Vista and Windows 7 and Mac OS