location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S. AMILO M-1420 MN100904 39.1 cm (15.4") 0.5 GB DDR-SDRAM 40 GB AMD Radeon 9600 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S. AMILO M-1420 MN100904
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-153100-001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S. AMILO M-1420 MN100904 39.1 cm (15.4") 0.5 GB DDR-SDRAM 40 GB AMD Radeon 9600 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0.5 GB DDR-SDRAM
  • - 40 GB
  • - AMD Radeon 9600 Pro
  • - 3 h
Long product name Fujitsu S. AMILO M-1420 MN100904 39.1 cm (15.4") 0.5 GB DDR-SDRAM 40 GB AMD Radeon 9600 Pro :
The long product name of Fujitsu S. AMILO M-1420 MN100904 39.1 cm (15.4") 0.5 GB DDR-SDRAM 40 GB AMD Radeon 9600 Pro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FUJITSU S. AMILO M-1420 MN100904
More>>>
Fujitsu S. AMILO M-1420 MN100904 39.1 cm (15.4") 0.5 GB DDR-SDRAM 40 GB AMD Radeon 9600 Pro:
The official description of Fujitsu S. AMILO M-1420 MN100904 39.1 cm (15.4") 0.5 GB DDR-SDRAM 40 GB AMD Radeon 9600 Pro as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Are you looking for a notebook which combines advanced entertainment features and elegant design in one device? Then we like to present you our AMILO M1420 widescreen notebook. Coming with its attractive, slim silver-finish design, its large 15.4” display and integrated wireless LAN it strikes a perfect balance between entertainment and performance. Thanks to its external graphics ATI MOBILITY™ RADEON™ 9600 PRO the AMILO M1420 is the right choice whenever you prefer watching films or editing your photos on your notebook. Thanks to Intel’s Centrino technology it is optimised for low power consumption, thus enabling extended battery life. An S-Video out port, IEEE 1394 and 3 USB 2.0 interfaces are built-in as standard to connect to all your digital peripherals and multimedia devices. It comes equipped with an extensive software package including Works Suite 2004 and Photoshop Elements.
- Intel® Centrino™ mobile technology with Intel® Pentium® M Processor up to 2.0GHz (Launch with 1.6GHz).
-Enjoy the viewing quality of wide TFT displays with 15.4” WXGA.
-High end graphics! External ATI MOBILITY™ RADEON™ 9600 PRO graphics controller offering 128MB Video memory.
-Connect your notebook to external peripherals, storage devices or video equipment through the various USB 2.0 and IEEE 1394 ports.
-Unique 3 in 1 flash card port. Supports SD/MS/MMC multimedia storage cards.
-Built-in DVD+R/+RW drive.
- Up to 1GB DDR SDRAM in 2 so-DIMM slot �� Windows XP Home and Works Suite 20041 & Adobe Photoshop Elements 2.0 / Adobe Photoshop Album 2.0.

Short summary description Fujitsu S. AMILO M-1420 MN100904 39.1 cm (15.4") 0.5 GB DDR-SDRAM 40 GB AMD Radeon 9600 Pro:
This short summary of the Fujitsu S. AMILO M-1420 MN100904 39.1 cm (15.4") 0.5 GB DDR-SDRAM 40 GB AMD Radeon 9600 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S. AMILO M-1420 MN100904, 1.5 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, DDR-SDRAM, 40 GB

Long summary description Fujitsu S. AMILO M-1420 MN100904 39.1 cm (15.4") 0.5 GB DDR-SDRAM 40 GB AMD Radeon 9600 Pro:
This is an auto-generated long summary of Fujitsu S. AMILO M-1420 MN100904 39.1 cm (15.4") 0.5 GB DDR-SDRAM 40 GB AMD Radeon 9600 Pro based on the first three specs of the first five spec groups.

Fujitsu S. AMILO M-1420 MN100904. Processor frequency: 1.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: AMD Radeon 9600 Pro. Weight: 3.6 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.5 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
40 GB
Graphics
Discrete graphics card model *
AMD Radeon 9600 Pro
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
CODEC ALC655 Power Amplifier: TPA0212, 2 built-in speakers
Number of built-in speakers
2
Optical drive
DVD read speed
4x
DVD write speed
2.4x
DVD rewrite speed
2.4x
CD read speed
24x
CD write speed
16x
CD rewrite speed
8x
Ports & interfaces
I/O ports
1 x IEEE1394, 3 USB 2.0 ports, 1 x CRT 1 x modem, 1 x LAN 1 x 3 in 1 flash card port SD/MS/MMC 1 x microphone in 1 x line in, 1 x headphone out 1 x power supply 1 x TV-Out: S-Video out 1 x SP/DIF 1 x type I/II PC Card slot (32 bit CardBus support), 3 x USB 2.0, S-Video, Fast Infrared, CRT, LAN
Performance
Motherboard chipset
Intel® 855GME
Software
Bundled software
Adobe Acrobat Reader 5.05 Norman anti-virus software (also pre-installed)
Battery
Battery life (max)
3 h
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Certification
CE Marking Energy Star
Weight & dimensions
Weight *
3.6 kg
Hard drive
Storage drive type
IDE
Other features
Security features
User and supervisor password Kensington Lock support
Dimensions (WxDxH)
355 x 253 x 36.5 mm
Battery type
Accu Li-Ion, 8-cells
Compatible operating systems
MS Windows XP Home Edition NLm
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
Fujitsu S. AMILO D-1845 MN110904 15.4TFT/512MB/80GB/DVD+RW/XPH 39.1 cm (15.4") 0.5 GB Fujitsu S. AMILO D-1845 MN110904 15.4TFT/512MB/80GB/DVD+RW/XPH 39.1 cm (15.4") 0.5 GB
(show image)
LKN:BNL-142200-001 S. AMILO D-1845 MN110904 15.4TFT/512MB/80GB/DVD+RW/XPH 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Multimedia Notebook - AMILO A-1630 MN AMD Athlon 39.1 cm (15.4") 0.5 GB 40 GB Fujitsu Multimedia Notebook - AMILO A-1630 MN AMD Athlon 39.1 cm (15.4") 0.5 GB 40 GB
(show image)
LKN:BNL-141200-002 Multimedia Notebook - AMILO A-1630 MN 0.00
(excl. VAT)
0 (incl. VAT)