location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Pro C660-2JN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro C660-2JN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSC1ME-01L00KEN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:52:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Pro C660-2JN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i3 i3-2350M 2.3 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 6.5 h 65 W
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year
Long product name Toshiba Satellite Pro C660-2JN :
The long product name of Toshiba Satellite Pro C660-2JN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2350M 2.30GHz, 2048MB DDR3 RAM, 320GB SATA HDD, DVD Super Multi DL, 15.6” HD TFT 1366 x 768, Intel HD Graphics 3000, VGA Web Camera, Wi-Fi, Fast Ethernet, Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite Pro C660-2JN:
This short summary of the Toshiba Satellite Pro C660-2JN data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro C660-2JN, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Toshiba Satellite Pro C660-2JN:
This is an auto-generated long summary of Toshiba Satellite Pro C660-2JN based on the first three specs of the first five spec groups.

Toshiba Satellite Pro C660-2JN. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.54 kg

Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 06:42:26
Uk has collected 10 expert reviews for Toshiba Satellite Pro C660-2JN and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
v3.co.uk
Updated:
2012-11-01 06:42:23
The Toshiba Satellite Pro C660-171 is a behemoth of a laptop that runs Windows 7 Professional and has been designed as a desktop replacement. With dimensions of 380.5x254x28x35.6mm and a starting weight of 2.3kg, it's fair to say that the C660 is going...
Good Decent screen, password protected HDD...
Bad Poor keyboard, tiny touchpad, lack of connectivity, bulky, dissapointing battery life...
Bottom line A mid-priced laptop let down by a poor keyboard and lack of connectivity. The Toshiba C660-171 fails to live up to its billing as a desktop replacement...
40%
techradar.com
Updated:
2012-11-19 12:39:41
The Toshiba Satellite Pro C660-2F7 is exactly what you would expect from a low priced laptop. It has an unattractive plastic black chassis, only two USB ports, 2GB of RAM and a rather uncomfortable keyboard. But inside there's a Sandy Bridge processor, nu...
Good High resolution screen, Sandy Bridge processor, Numeric keypad, Expandable storage, DVD optical drive...
Bad Integrated graphics card, Only 2GB of RAM, Limited connectivity, Unattractive design...
Bottom line While the performance of the Toshiba Satellite Pro C660-2F7 is geared towards basic users, we feel that for its £390 (about $630) price tag it would provide a reasonable purchase.Unfortunately, it can't match some other machines - such as the Lenovo B570...
60%
techradar.com
Updated:
2012-11-19 12:39:41
Toshiba's Satellite Pro range is designed for business use, but solid build quality, strong usability and decent specifications make the C660-1UX suitable for home use. Its sturdy plastic chassis has all the resilience you'd expect from a business mach...
Good Build quality, Good screen, Decent usability...
Bad Poor performance, Weak graphics, Lack of features...
40%
techradar.com
Updated:
2012-11-19 12:39:41
Toshiba's Satellite range, like Acer's Aspire series, covers the entire spectrum of laptops, from good-value portables to powerful media machines. The Satellite C660-15z is one of the cheapest Toshiba laptops you can currently buy and proves to offer g...
Good Decent office performance, Battery life, Solid build quality, Portability...
Bad No camera, Graphics card not powerful enough for HD video, Limited if multitasking, Limited ports...
Bottom line Overall, the Satellite C660-15z provides great value for money. Although both performance and design are lacking compared to the Acer, this is a well-built, highly usable and effortlessly portable laptop...
70%
techradar.com
Updated:
2012-11-19 12:39:41
While the Acer Timeline X 4820T brings lightweight portability and the HP Pavilion dv6-3112sa unrivalled power, the Toshiba Satellite Pro C660-16N aims at a much more modest target. Its sub-£400 price tag makes it a low-cost option and, for such a barg...
Good Build quality, Decent performance with 4GB of RAM, Portability, Price...
Bad Integrated graphics, A bit more money gets a lot more performance...
60%
techradar.com/au/
Updated:
2014-04-13 02:47:28
The Toshiba Satellite Pro C660-2F7 is exactly what you would expect from a low priced laptop. It has an unattractive plastic black chassis, only two USB ports, 2GB of RAM and a rather uncomfortable keyboard. But inside there's a Sandy Bridge processor, nu...
Good High resolution screen, Sandy Bridge processor, Numeric keypad, Expandable storage, DVD optical drive...
Bad Integrated graphics card, Only 2GB of RAM, Limited connectivity, Unattractive design...
Bottom line While the performance of the Toshiba Satellite Pro C660-2F7 is geared towards basic users, we feel that for its £390 (about $630) price tag it would provide a reasonable purchase. Unfortunately, it can't match some other machines - such as the Lenovo B57...
60%
Country Distributor
United Kingdom 1 distributor(s)