StarTech.com logo

StarTech.com 2.5in USB 3.0 SSD SATA Hard Drive Enclosure

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251368
Info modified on:
06 Sept 2024, 14:53:00
Warranty:
2 years
Long product name StarTech.com 2.5in USB 3.0 SSD SATA Hard Drive Enclosure:

StarTech.com '

StarTech.com 2.5in USB 3.0 SSD SATA Hard Drive Enclosure:

Turn a 2.5" SATA HDD/SSD into an external SuperSpeed USB 3.0 Hard Drive/Solid State Drive

The SAT2510BU32 2.5-inch SuperSpeed USB 3.0 SATA Hard Drive Enclosure turns a normal 2.5-inch SATA hard drive (HDD) or solid state drive (SSD) into a portable, external hard drive.

Connecting to a host computer through USB 3.0 with no external power required, this enclosure supports full SuperSpeed USB data transfer speeds up to 5 Gbps - 10x faster than the USB 2.0 standard, and is backward compatible with older USB connections (USB 2.0). Large capacity drives (tested with up to 1TB) can be used to greatly enhance your computer's storage/backup capabilities.

Featuring a lightweight, portable design this USB 3.0 SATA HDD enclosure is constructed of aluminum, which offers maximum durability and operating heat dissipation.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- The USB 3.0 SATA Hard Drive Enclosure supports data transfer rates up to 5Gbps with new SuperSpeed USB 3.0, while remaining backward compatible with older USB 2.0 systems for a versatile external storage solution
- Compact, light-weight and durable ensures maximum portability for mobile applications
- Adding a 2.5" SATA Hard Drive/Solid State drive through USB 3.0/USB 2.0 lets you preserve your system warranty by avoiding having to open the desktop or laptop computer case

Short summary description StarTech.com 2.5in USB 3.0 SSD SATA Hard Drive Enclosure:

StarTech.com 2.5in USB 3.0 SSD SATA Hard Drive Enclosure, HDD/SSD enclosure, 2.5", Serial ATA, Serial ATA II, Serial ATA III, 3 Gbit/s, Hot-swap, Black

Long summary description StarTech.com 2.5in USB 3.0 SSD SATA Hard Drive Enclosure:

StarTech.com 2.5in USB 3.0 SSD SATA Hard Drive Enclosure. Product type: HDD/SSD enclosure. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 1 TB. Data transfer rate: 3 Gbit/s. Hot-swap. Product colour: Black. USB connector type: Micro-USB B

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.