Warranty:
3-Years world-wide standard
Long product name HP Compaq nc8000 P-M 725 512M/40G 15" TFT SXGA+ WVA DVD/CD-RW ATI M Radeon 9600Pro modem WXP Pro
:
The long product name of HP Compaq nc8000 P-M 725 512M/40G 15" TFT SXGA+ WVA DVD/CD-RW ATI M Radeon 9600Pro modem WXP Pro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
hp compaq nc8000
More>>>
HP Compaq nc8000 P-M 725 512M/40G 15" TFT SXGA+ WVA DVD/CD-RW ATI M Radeon 9600Pro modem WXP Pro:
The official description of HP Compaq nc8000 P-M 725 512M/40G 15" TFT SXGA+ WVA DVD/CD-RW ATI M Radeon 9600Pro modem WXP Pro as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
These light-weight, ultraportable notebooks provide mobile workers with the highest levels of performance and consistency. Reduced ongoing costs due to long, stable lifecycles, enhanced warranties, modular design and global availability.The nc8000 is a powerful business notebook providing users with a versatile mobile solution.Designed for power users who demand performance and expandability with Intel® Pentium® M processors, ATI® graphics controller, high-resolution displays and large fast hard drives it easily handles the demands of your business applications.The HP Compaq Business Notebook nc8000 is designed with security in mind for power users who demand the performance and expandability of a desktop yet requires the mobility of a notebook. Powered by Intel Pentium M processors, ATI Mobility Radeon 9600 Pro graphics controller, high-resolution displays, large fast hard drives, and the ability to support both a fixed optical drive as well as a MultiBay device it easily handles the demands of business applications.
Short summary description HP Compaq nc8000 P-M 725 512M/40G 15" TFT SXGA+ WVA DVD/CD-RW ATI M Radeon 9600Pro modem WXP Pro:
This short summary of the HP Compaq nc8000 P-M 725 512M/40G 15" TFT SXGA+ WVA DVD/CD-RW ATI M Radeon 9600Pro modem WXP Pro data-sheet is auto-generated and uses the product title and the first six key specs.
HP Compaq nc8000 P-M 725 512M/40G 15" TFT SXGA+ WVA DVD/CD-RW ATI M Radeon 9600Pro modem WXP Pro, QWERTY
Long summary description HP Compaq nc8000 P-M 725 512M/40G 15" TFT SXGA+ WVA DVD/CD-RW ATI M Radeon 9600Pro modem WXP Pro:
This is an auto-generated long summary of HP Compaq nc8000 P-M 725 512M/40G 15" TFT SXGA+ WVA DVD/CD-RW ATI M Radeon 9600Pro modem WXP Pro based on the first three specs of the first five spec groups.
HP Compaq nc8000 P-M 725 512M/40G 15" TFT SXGA+ WVA DVD/CD-RW ATI M Radeon 9600Pro modem WXP Pro. Keyboard layout: QWERTY